EN
  • EN
  • DE

AD688BQ

Part No AD688BQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Programmable ±10V 10mA 16-Pin CDIP Tube / IC VREF SERIES +-10V 16CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) ±10V
Output Current 10mA
Tolerance ±0.02%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 6μVp-p
Voltage - Input 12 V to 38 V
Operating Supply Current 12mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 16-CDIP
Win Source Part Number 198597-AD688BQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD688
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD688BQ CAD Model

Description

The AD688BQ from Analog Devices Inc. is a high precision, dual-channel voltage reference, designed to provide a reliable reference source for digital-to-analog (DAC) and analog-to-digital (ADC) converters, as well as other precision circuit applications. It offers exceptional stability and accuracy, making it an ideal choice for critical electronic systems that demand consistent performance over time and varying conditions.

Key Features:

  • Output Voltage: The AD688BQ provides a precise 10V output, which can be adjusted over a ±0.05% range with minimal external components.
  • Temperature Coefficient: It boasts an impressive low temperature coefficient of 5 ppm/°C max, ensuring stable output voltage even under fluctuating temperatures.
  • High Accuracy: This reference features an initial accuracy of ±0.05%, allowing for precise and consistent voltage regulation.
  • Dual-Channel: With dual matched 10V outputs, the AD688BQ is capable of providing reference for both positive and negative supply applications simultaneously.
  • Load Regulation: Exhibits excellent load regulation characteristics, with a maximum deviation of 10 ppm/V, thus maintaining output stability under varying load conditions.
  • Supply Range: The device operates from a +13.2V to +16.5V supply, providing flexibility in a variety of power environments.
  • Package: Encased in a 14-pin CerDIP package, the AD688BQ ensures robustness and longevity in a wide range of application settings.

Applications:

The AD688BQ is versatile and can be used in numerous high-precision applications, including:

  • Precision Data Systems
  • High-resolution Conversion Systems
  • Industrial Process Control
  • Instrumentation
  • Professional Audio Equipment

Conclusion:

Analog Devices Inc.'s AD688BQ stands out as a premium choice for systems requiring a high degree of voltage precision and stability. Its dual-channel output, combined with its exceptional accuracy and temperature stability, make it a go-to solution for engineers looking to enhance the performance of their high-end electronics. Whether for industrial, commercial, or specialized applications, the AD688BQ is a reliable component that promises to deliver consistent results time and time again.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.8013 $135.8013
2+ $131.2745 $262.5490
3+ $117.6944 $353.0832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess