The AD680AR-REEL is a high-precision bandgap voltage reference from the esteemed manufacturer Analog Devices Inc., renowned for its reliability and performance in a variety of electronic applications. This product comes in a convenient reel packaging, making it ideal for automated manufacturing processes.
Key Features
- Stable Reference Voltage: The AD680AR-REEL provides a stable 2.5V output, which is essential for precision analog circuits.
- Low Power Consumption: With a quiescent current of typically 500 µA, this voltage reference is designed for power-sensitive applications.
- Wide Operating Temperature Range: It is operational over a temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments.
- High Output Current: Capable of sourcing up to 10mA and sinking up to 5mA, the AD680AR can drive a variety of loads.
Applications
The AD680AR-REEL is versatile and can be used in numerous applications such as:
- Precision data systems
- Battery-powered and portable equipment
- Analog-to-digital converters (ADCs)
- Digital-to-analog converters (DACs)
- Instrumentation
Technical Specifications
Parameter
Value
Output Voltage
2.5V
Initial Accuracy
±1%
Temperature Coefficient
10 ppm/°C
Package Type
SOIC-8
Quality and Reliability
Analog Devices Inc. is committed to the highest standards of quality, and the AD680AR-REEL is no exception. This voltage reference is designed to meet stringent industry requirements, ensuring consistent performance and reliability for critical applications.
For detailed technical specifications, application notes, and support documentation, please refer to the official Analog Devices Inc. website or contact their support team.