EN
  • EN
  • DE

AD674BTE/883B

Part No AD674BTE/883B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28CDIP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 28-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Number of Bits 12
Number of Inputs 2
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 11.4V ~ 16.5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -55°C ~ 125°C
Package / Case 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CDIP
Mounting Type Through Hole
Base Product Number AD674
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 767253-AD674BTE/883B
Ultra Librarian 3D Model Ultra Librarian AD674BTE/883B CAD Model

Description

Analog Devices Inc. AD674BTE/883B Precision ADC

The AD674BTE/883B is a high-performance, precision analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in the field of high-precision electronic components. This 12-bit ADC is designed to deliver exceptional accuracy and stability, which makes it an ideal choice for applications that require the highest level of data integrity, such as instrumentation, medical devices, and industrial control systems.

With its 12-bit resolution, the AD674BTE/883B ensures that analog signals are converted to digital data with a high degree of precision, capturing even the smallest variations in input signals. This is particularly crucial for applications where the quality of the conversion can significantly impact the overall system performance.

The device operates at a conversion rate that strikes a balance between speed and precision, making it versatile for various scenarios. Its throughput is suitable for many real-time applications, ensuring that data is processed promptly without sacrificing accuracy. The AD674BTE/883B is also characterized by its low power consumption, which is an essential feature for power-sensitive designs.

Another key feature of the AD674BTE/883B is its robustness in challenging environments. It is built to meet the stringent specifications of the 883B military standard, which means it is capable of withstanding extreme temperatures, vibrations, and other harsh conditions that are common in military and aerospace applications.

The ADC comes in a hermetically sealed package that protects the internal circuitry from environmental factors, further enhancing its reliability and longevity. Its interface is designed to be user-friendly, allowing for easy integration into a wide range of systems without the need for complex programming or additional components.

Overall, the AD674BTE/883B from Analog Devices Inc. represents a blend of precision, durability, and ease of use that is difficult to match. It is a testament to Analog Devices' commitment to providing high-quality components that can meet the demands of the most critical and sophisticated electronic systems.

For more detailed specifications and application guidance, engineers and system designers are encouraged to consult the comprehensive datasheet and technical support resources provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $543.2836 $543.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess