EN
  • EN
  • DE

AD670JNZ

Part No AD670JNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Low Cost Signal Conditioning 8-Bit ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 8
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features True Bipolar
Operating Temperature Range 0°C ~ 70°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 1136795-AD670JNZ
Manufacturer Homepage www.analog.com
Family Name AD670
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD670JNZ CAD Model

Description

The AD670JNZ is a high-performance, 8-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is designed to offer a perfect blend of speed, precision, and power efficiency, making it an ideal choice for a variety of data acquisition systems and signal processing applications.

Key Features

  • 8-Bit Resolution: The AD670JNZ provides an 8-bit digital output, which allows for 256 discrete levels of analog input, ensuring accurate representation of the input signal.
  • High-Speed Conversion: With a conversion time of just 1.35 microseconds, this ADC is suitable for high-speed applications that require rapid data processing and real-time analysis.
  • Single +5V Supply: The device operates on a single +5V power supply, which simplifies the power design of the system and reduces power consumption.
  • Analog Input Range: The versatile analog input range includes a 0V to 2.56V input span, which accommodates a wide array of signal types.
  • Low Power Dissipation: The AD670JNZ is designed for low power consumption, dissipating only 75 mW of power, making it suitable for power-sensitive applications.
  • Easy Interface: It features a parallel output format, which allows for simple interfacing with microprocessors and digital systems.
  • Compact Package: The device comes in a compact 20-lead PDIP (Plastic Dual In-line Package), which is ideal for space-constrained applications.

Applications

The AD670JNZ is versatile and can be employed in a wide range of applications, including:

  • Data acquisition systems
  • Medical instruments
  • Process control systems
  • Digital signal processing
  • Instrumentation

Conclusion

With its combination of high-speed, precision, and low power consumption, the AD670JNZ from Analog Devices Inc. is an excellent choice for designers looking to integrate reliable ADC functionality into their systems. Its ease of use and broad application range make it a valuable component for any project requiring accurate digital representation of analog signals.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess