The AD664AD-BIP is a monolithic 12-bit quad digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision DAC is an integral part of various electronic systems, offering exceptional accuracy and stability in a wide range of applications, including industrial control systems, automated test equipment, and data acquisition systems.
Key Features
- High Resolution: With 12-bit resolution, the AD664AD-BIP ensures fine granularity in analog signal generation, providing precise control for demanding applications.
- Quad Voltage Output: The device includes four independent DAC channels, allowing for multiple analog outputs from a single IC, which saves space and reduces complexity in system design.
- Bipolar Output Range: The AD664AD-BIP can generate both positive and negative voltage outputs, making it versatile for bipolar signal applications.
- On-Chip Output Amplifiers: Each DAC channel has its own on-chip output amplifier, which can drive 10kΩ loads directly, simplifying external circuitry.
- Low Power Consumption: The device is designed for low power operation, making it suitable for power-sensitive applications.
- Settling Time: The DAC offers a fast settling time, enabling rapid signal generation and response in dynamic systems.
Technical Specifications
Parameter
Value
Resolution
12-Bit
Number of Channels
4
Output Type
Bipolar
Settling Time
Typically 4µs
Interface
Parallel
Supply Voltage
±12V to ±15V
Applications
- Process Control Systems
- Data Acquisition Systems
- Automated Test Equipment
- Robotics
- Multichannel Analog Systems
The AD664AD-BIP from Analog Devices Inc. is a robust and reliable solution for systems requiring high-precision analog output. Its combination of resolution, multiple channels, and bipolar capability make it an excellent choice for engineers looking to enhance their system designs with a high-quality DAC.