EN
  • EN
  • DE

AD6649BCPZ

Part No AD6649BCPZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC IF RCVR 14BIT 250MSPS 64LFCSP / RF IC IF Diversity Receiver CDMA2000, GSM/EDGE Sample Rates to 250MSPS 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Function IF Diversity Receiver
RF Type CDMA2000, GSM/EDGE
Secondary Attributes Sample Rates to 250MSPS
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Base Product Number AD6649
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 37446-AD6649BCPZ
Ultra Librarian 3D Model Ultra Librarian AD6649BCPZ CAD Model

Description

Product Overview: AD6649BCPZ by Analog Devices Inc.

The AD6649BCPZ is a high-performance, 14-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This ADC is a part of their extensive data converter portfolio and is specifically engineered to meet the demanding requirements of communications, instrumentation, and radar systems.

Key Features and Benefits:

  • High Resolution: The AD6649BCPZ boasts a 14-bit resolution, which allows it to provide fine detail in signal conversion, making it ideal for applications where accuracy and precision are critical.
  • Sampling Rate: With a maximum sampling rate of up to 250 MSPS (Mega Samples Per Second), this ADC can handle high-speed signals, ensuring that even the fastest waveforms are captured with high fidelity.
  • IF Sampling: Designed with intermediate frequency (IF) sampling in mind, the AD6649BCPZ is well-suited for use in IF receivers that require wide dynamic range and high sampling rates.
  • Digital Signal Processing: It includes digital signal processing features such as a 73.6 dB signal-to-noise ratio (SNR) and 85 dB spurious-free dynamic range (SFDR) for a 70 MHz input frequency, which enhances the performance of the overall system by improving signal quality.
  • Integration and Size: The device comes in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that minimizes board space and simplifies the design process.

Applications:

  • Wireless and Wired Broadband Communications
  • Instrumentation and Test Equipment
  • Radar and Satellite Antenna Array Systems
  • Medical Imaging Systems
  • Defense and Aerospace Systems

The AD6649BCPZ from Analog Devices Inc. is not just an ADC; it is a robust solution that integrates advanced features for complex signal processing tasks. Its performance and versatility make it an excellent choice for designers looking to push the boundaries of what is possible in their digital signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.9375 $63.9375
2+ $59.8125 $119.6250
3+ $57.7500 $173.2500
5+ $53.6250 $268.1250
6+ $51.5626 $309.3756
7+ $49.5001 $346.5007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess