EN
  • EN
  • DE

AD6644AST-40

Part No AD6644AST-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 40MSPS 52-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 40M
Data Interface Parallel
Number of A/D Converters 4
Temperature Range - Operating -25°C ~ 85°C
Package / Case 52-LQFP
Supplier Device Package 52-LQFP (10x10)
Mounting Type Surface Mount
Base Product Number AD6644
Standard Package 6 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991C3
HTSUS 8542.39.0001
Win Source Part Number 554065-AD6644AST-40
Ultra Librarian 3D Model Ultra Librarian AD6644AST-40 CAD Model

Description

Analog Devices AD6644AST-40: High-Performance IF Sampling ADC

The AD6644AST-40 is a state-of-the-art 14-bit analog-to-digital converter (ADC) from Analog Devices, Inc., designed for intermediate frequency (IF) sampling applications. This high-performance ADC is capable of digitizing analog signals at a sample rate of up to 65 MSPS (Mega Samples Per Second), making it an ideal choice for demanding applications in communications, radar systems, and medical imaging equipment.

Key Features:

  • Resolution: 14-bit ADC providing high-resolution digital output.
  • Sampling Rate: Capable of sampling analog inputs at up to 65 MSPS, ensuring accurate digitization of high-speed signals.
  • Input Frequency: Designed for IF sampling, the AD6644AST-40 can effectively sample input frequencies well into the MHz range.
  • Dynamic Performance: Features an exceptional signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), crucial for high-fidelity signal processing.
  • On-Chip Features: Includes a sample-and-hold circuit and a voltage reference to simplify system design and minimize external component requirements.
  • Power Efficiency: Optimized for low power consumption, making it suitable for portable and power-sensitive applications.
  • Package: Available in a 52-lead LQFP (Low-profile Quad Flat Package), which is conducive for space-constrained applications.

Applications:

The AD6644AST-40 is versatile and can be used in various high-speed signal processing applications such as:

  • Wireless and wired broadband communications
  • Radar and satellite subsystems
  • Test and measurement equipment
  • Medical imaging systems
  • Professional audio equipment

With its robust design and high-speed performance, the AD6644AST-40 from Analog Devices, Inc. is a reliable ADC solution that meets the stringent requirements of modern electronic systems. Whether for commercial or industrial use, this ADC delivers the precision and speed necessary to maintain signal integrity in a digital format.

For detailed specifications, application notes, and support resources, visit the Analog Devices website or contact their support team for further assistance with the AD6644AST-40.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess