EN
  • EN
  • DE

AD6620AS-REEL

Part No AD6620AS-REEL
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description Signal Processor 80-Pin PQFP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Lead, Tin
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 52 mA
Number of Pins 80
RoHS Non-Compliant
Win Source Part Number 1232070-AD6620AS-REEL
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6620AS-REEL CAD Model

Description

The AD6620AS-REEL is a highly integrated digital signal processing (DSP) product designed by Analog Devices Inc., a leader in high-performance semiconductors. This device is specifically tailored for sophisticated communication systems and is part of the REEL packaging series, which ensures efficient and reliable supply chain management for high-volume production needs.

Key Features

  • Dynamic Range: The AD6620AS-REEL offers an impressive dynamic range, making it suitable for applications that require high sensitivity and signal clarity.
  • Programmable Filters: This product includes a set of programmable filters that can be customized to meet the specific requirements of various signal processing tasks.
  • High-Speed Operation: With its high-speed capabilities, the AD6620AS-REEL is designed to handle large amounts of data efficiently, making it ideal for high-bandwidth communication systems.
  • Integration: The device integrates multiple functions into a single chip, reducing the need for additional components and simplifying the overall system design.

Applications

The AD6620AS-REEL is versatile and can be used in a wide range of applications, including:

  • Wireless communication infrastructure
  • Broadband data communications
  • Radar and satellite systems
  • Medical imaging equipment
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD6620AS-REEL is no exception. Manufactured to the highest standards, this product is designed to provide consistent performance even in the most demanding environments.

Environmental Considerations

The REEL packaging of the AD6620AS-REEL not only facilitates efficient manufacturing processes but also aligns with environmentally responsible practices by minimizing packaging waste and optimizing logistics.

Whether you are designing a state-of-the-art communication system or upgrading existing equipment, the AD6620AS-REEL from Analog Devices Inc. offers the performance, flexibility, and reliability required to meet your signal processing needs.

You May Also Be Interested in

Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
GE Critical Power
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Microchip Technology
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.6489 $85.6489
2+ $70.2761 $140.5522
3+ $68.0800 $204.2400
4+ $65.8839 $263.5356
5+ $63.6878 $318.4390
7+ $57.0993 $399.6951
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess