EN
  • EN
  • DE

TLA-7T203LF

Part No TLA-7T203LF
Manufacturer TDK Corporation
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers
Family Pulse Transformers
Manufacturer TDK Corporation
Win Source Part Number 217781-TLA-7T203LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLA-7T203LF CAD Model

Description

The TLA-7T203LF is a common mode choke coil manufactured by TDK Corporation. It is designed to suppress common mode noise in electronic circuits, with a particular focus on low-frequency applications. The design aims to provide high impedance for common mode currents while minimizing the impact on differential mode signals.

Applications

  • Power Line Filtering: Commonly used to filter common mode noise present on AC power lines, protecting sensitive electronic devices.
  • Audio Equipment: Employed in audio amplifiers and other audio devices to minimize unwanted noise and distortion, enhancing audio clarity.
  • DC Power Supplies: Used in DC power supplies to filter common mode noise and ensure stable power delivery.
  • Industrial Control Systems: Integrated into industrial control systems to suppress noise and improve the reliability of communication and control signals.
  • Medical Devices: Utilized in medical electronic devices to reduce electromagnetic interference (EMI) and improve patient safety.

Features

  • High Common Mode Impedance at Low Frequencies: Provides effective suppression of common mode noise at lower frequencies.
  • Low Differential Mode Impedance: Minimizes attenuation of desired signals.
  • Surface Mount Design: Facilitates easy and efficient assembly on printed circuit boards (PCBs).
  • Compact Size: Allows for integration into space-constrained electronic devices.
  • RoHS Compliance: Meets environmental regulations regarding the use of hazardous substances.

Benefits

  • Improved Noise Immunity: Reduces the susceptibility of electronic devices to noise interference.
  • Enhanced Audio Quality: Minimizes noise and distortion in audio signals, resulting in clearer sound.
  • Increased System Reliability: Protects sensitive electronic components from noise-related damage.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs.
  • Optimized for Low-Frequency Noise Suppression: Specifically designed for applications where low-frequency noise is a concern.

Additional Details

The TLA-7T203LF common mode choke utilizes a ferrite core material optimized for performance at low frequencies. The physical construction minimizes parasitic capacitance and inductance, ensuring minimal impact on desired signals. It is typically surface-mounted for automated manufacturing.

Important electrical characteristics include impedance versus frequency, rated current, DC resistance, and insertion loss. When selecting the appropriate common mode choke, these parameters must be carefully considered based on the specific application requirements. Consult the TDK datasheet for comprehensive specifications and performance characteristics.

You May Also Be Interested in

Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4685
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5239 $52.3900
235+ $0.4299 $101.0265
365+ $0.4165 $152.0225
500+ $0.4030 $201.5000
645+ $0.3896 $251.2920
860+ $0.3493 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 968 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess