EN
  • EN
  • DE

AD660OASTZ-REEL

Part No AD660OASTZ-REEL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case AD
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717450-AD660OASTZ-REEL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD660OASTZ-REEL CAD Model

Description

AD660OASTZ-REEL - High-Performance DAC from Analog Devices Inc.

The AD660OASTZ-REEL is a state-of-the-art digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed for precision data conversion from digital to analog form, making it an ideal choice for a wide range of applications that require high accuracy and stability.

Key Features

  • Monolithic 16-Bit DAC: The AD660OASTZ-REEL features a monolithic 16-bit DAC design, ensuring excellent stability and low noise performance.
  • High-Speed Interface: With its high-speed parallel interface, this DAC can handle rapid data transfer rates, making it suitable for applications that require quick data processing.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for portable and battery-powered applications.
  • Flexible Voltage Ranges: It operates on a +5 V to +15 V power supply, providing flexibility in various system designs.
  • Compact Packaging: The AD660OASTZ-REEL comes in a compact surface-mount package, making it easy to integrate into space-constrained designs.

Applications

The versatility of the AD660OASTZ-REEL allows it to be used in a multitude of applications, including:

  • Industrial Automation
  • Medical Instruments
  • Test and Measurement Systems
  • High-resolution Imaging Systems
  • Data Acquisition Systems

Product Quality and Reliability

Analog Devices Inc. is renowned for its commitment to product quality and reliability. The AD660OASTZ-REEL is manufactured under strict quality control measures to ensure it meets the highest industry standards. Customers can trust in the consistent performance and durability of this DAC for their critical applications.

Ordering Information

The product is available in a reel package, facilitating efficient assembly for high-volume production. The part number AD660OASTZ-REEL refers to the tape and reel version of this DAC, which is suitable for automated pick-and-place manufacturing processes.

For detailed specifications, application notes, and support documentation, please refer to the official Analog Devices Inc. website or contact their customer support for assistance.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess