EN
  • EN
  • DE

ZMM 18 = BZV 55 C 18V

Part No ZMM 18 = BZV 55 C 18V
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Description Zener Diode 0, 5W 18V SOD80 (MiniMELF)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106305-ZMM 18 = BZV 55 C 18V
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZMM 18 = BZV 55 C 18V CAD Model

Description

The Vishay ZMM 18, also known as BZV55 C 18V, is a silicon planar Zener diode designed for voltage regulation and transient protection applications. It's commonly used to provide a stable reference voltage or to protect sensitive electronic components from voltage spikes.

Applications:

  • Voltage stabilization
  • Transient voltage suppression
  • Clipping circuits
  • Overvoltage protection
  • Reference voltage generation
  • Electronic circuits requiring precise voltage control

Features:

  • Zener voltage of 18V
  • Low reverse leakage current
  • High surge current capability
  • Planar technology for stable operation
  • DO-34 (MiniMELF) package
  • RoHS compliant
  • Tight tolerance on Zener voltage

Benefits:

  • Provides a stable and reliable reference voltage.
  • Protects sensitive components from overvoltage damage.
  • Ensures consistent performance in voltage regulation circuits.
  • Compact size allows for use in space-constrained applications.
  • Reduces the risk of damage from transient voltage events.
  • Complies with environmental regulations.
  • Easy to solder and handle due to its package type.

Additional Details:

The ZMM 18 diode's Zener voltage (Vz) is the reverse voltage at which the diode begins to conduct significantly. This characteristic makes it useful for regulating voltage. The low reverse leakage current minimizes wasted power when the diode is not conducting, improving efficiency. The high surge current capability ensures that the diode can withstand transient voltage spikes without failing, protecting downstream components. The DO-34 (MiniMELF) package is a small, surface-mountable package that is ideal for high-density circuit boards.

The ZMM 18 is widely used in a variety of electronic devices and circuits where precise voltage control and overvoltage protection are required. Its robust design and reliable performance make it a popular choice for engineers and designers.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess