The AD648AH from Analog Devices Inc. is a high-precision, low-power, dual operational amplifier that stands out for its exceptional performance in applications requiring both accuracy and reliability. Designed to cater to the demanding requirements of professional electronic systems, the AD648AH is a perfect fit for medical instrumentation, precision chargers, and industrial process controls, among other applications.
Key Features
- Low Offset Voltage: The AD648AH boasts a low offset voltage, which ensures that the output remains accurate and stable, minimizing the need for external calibration and adjustments.
- Low Power Consumption: With its low power design, this operational amplifier is ideal for battery-powered devices, as it helps in prolonging the operational lifespan of the system.
- High Gain Bandwidth Product: The device provides a high gain bandwidth product, enabling it to maintain its performance across a wide range of frequencies.
- Excellent Thermal Stability: The thermal stability of the AD648AH ensures consistent performance over varying temperature ranges, making it reliable for use in environments with fluctuating temperatures.
- Dual Amplifier Configuration: The dual amplifier design allows for flexible circuit configurations, such as differential amplifiers, and can also be used in applications requiring two separate op-amps, saving space and cost.
Specifications
Parameter
Value
Supply Voltage (±V)
4.5 to 18
Input Offset Voltage (mV)
1
Input Bias Current (nA)
25
Operating Temperature Range (°C)
-55 to +125
Package
8-Lead TO-99
The AD648AH is available in an 8-lead TO-99 hermetic package, which provides additional protection against harsh environmental conditions, further enhancing the reliability of the component. The combination of low power consumption, precision, and robust packaging makes the AD648AH a versatile and dependable choice for precision analog applications.