EN
  • EN
  • DE

AD6432AST

Part No AD6432AST
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description GSM 3 V Transceiver IF Subsystem
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136709-AD6432AST
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD6432AST CAD Model

Description

The AD6432AST is a high-performance, mixed-signal front-end processor designed by Analog Devices Inc., a leader in the semiconductor industry. This advanced component is tailored for demanding communication applications, particularly in the wireless infrastructure where precision and reliability are paramount.

Key Features

  • High Dynamic Range: The AD6432AST boasts an exceptional dynamic range, making it suitable for processing complex signals in noisy environments.
  • Dual Data Converters: It includes dual 12-bit analog-to-digital (A/D) and digital-to-analog (D/A) converters, operating at high speeds to ensure rapid signal processing without sacrificing accuracy.
  • Programmable Digital Filters: With integrated programmable digital filters, this product allows users to tailor the filtering process to specific application needs, enhancing performance and flexibility.
  • On-Chip Voltage Reference: The inclusion of an on-chip voltage reference simplifies the design and reduces the need for external components, leading to a more compact and cost-effective solution.

Applications

The AD6432AST from Analog Devices is ideally suited for a variety of applications within the communication sector. These include:

  • Base station transceivers for cellular systems
  • Wireless local loop (WLL) systems
  • Point-to-point communication links
  • Smart antenna systems
  • General-purpose high-speed data acquisition

Technical Specifications

Parameter Value Resolution 12-bit Max Sampling Rate 65 MSPS Supply Voltage 3.3 V Operating Temperature -40°C to +85°C Package Surface-mount

With its robust design and state-of-the-art features, the AD6432AST is a versatile component that can significantly enhance the performance and efficiency of communication systems. Analog Devices Inc. ensures that this product meets the highest standards of quality and reliability, making it a smart choice for engineers and designers looking to push the boundaries of communication technology.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess