EN
  • EN
  • DE

AD633JR-REEL

Part No AD633JR-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULTIPLIER ANALOG 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Function Analog Multiplier
Number of Bits/Stages 4-Quadrant
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD633
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD633JR-REELDKR,AD633JR-REEL-ND,AD633JR-REELTR,AD633JR-REELCT
Standard Package 2,500
Win Source Part Number 982865-AD633JR-REEL
Ultra Librarian 3D Model Ultra Librarian AD633JR-REEL CAD Model

Description

The AD633JR-REEL is a high-performance analog multiplier from Analog Devices Inc., renowned for its precision and versatility in a wide range of signal processing applications. This device is housed in a compact SOIC package and is part of a reel, making it suitable for automated assembly processes, ideal for large-scale production environments.

Key Features

  • Low Cost: The AD633JR-REEL is engineered to provide a cost-effective solution for analog multiplication without compromising on quality or performance.
  • Wide Dynamic Range: It offers a four-quadrant multiplication capability, which means it can handle both bipolar and unipolar voltage inputs, ensuring a broad dynamic range for various applications.
  • High Accuracy: The device boasts excellent accuracy with a maximum nonlinearity error of 1% for AC signals, making it reliable for precision applications.
  • Low Power Consumption: With a typical power requirement of only 8 mW at ±5 V, the AD633JR-REEL is an energy-efficient choice for power-sensitive designs.
  • Easy Implementation: Its user-friendly design requires no external components for full functionality, simplifying circuit design and reducing additional component costs.

Applications

The AD633JR-REEL is utilized in various applications that require accurate and reliable analog signal processing. Some common applications include:

  • Modulators and demodulators
  • Signal conditioning
  • Analog computation
  • Voltage-controlled amplifiers
  • Phase detectors

Technical Specifications

Some of the technical specifications of the AD633JR-REEL include:

  • Supply Voltage: ±5 V to ±15 V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: SOIC
  • Number of Pins: 8

With its robust feature set, the AD633JR-REEL from Analog Devices Inc. stands out as a versatile and reliable component for any designer looking to incorporate analog multiplication into their electronic designs.

You May Also Be Interested in

Burr-Brown (TI)
4213 MULTIPLIER-DIVIDER
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $40.7463
Harris Corporation
ANALOG MULTIPLIER
Lowest to $7.9827
Analog Devices Inc.
8 X 8 CMOS MULTIPLIER
Need more? Email Us
Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR
Lowest to $0.0347
Analog Devices Inc.
8 X 8 CMOS MULTIPLIER
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $54.5419
Analog Devices Inc.
IC MULTIPLIER 10V TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $48.9048
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $53.1127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1941 $52.3882
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4777 $253.2101
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess