EN
  • EN
  • DE

AD632BD

Part No AD632BD
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO 14-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Manufacturer Package 14-CDIP
Supplier Device Package 14-CDIP
Family Part Number AD632
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136676-AD632BD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD632BD CAD Model

Description

The AD632BD is a high-precision analog multiplier manufactured by Analog Devices Inc., a company renowned for its expertise in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular model is designed to offer exceptional accuracy and ease of use for a wide range of applications, including modulation/demodulation, voltage-controlled amplifiers, and signal processing circuits.

Key Features:

  • High Precision: The AD632BD boasts a nonlinearity specification of just 0.1% max over a ±10 V input range, which ensures precise multiplication, division, and square root operations.
  • Low Power: With a power consumption of only 20 mW at ±15 V, the AD632BD is an efficient solution for battery-powered devices and energy-conscious applications.
  • Wide Dynamic Range: This analog multiplier operates with a high impedance differential X and Y input, providing a large dynamic range that is essential for many analog processing tasks.
  • Internally Trimmed: The four-quadrant multiplier is laser calibrated to a guaranteed accuracy of 0.5%, reducing the need for external calibration and simplifying system design.

Applications:

  • Automatic gain control
  • Signal squaring and square root extraction
  • Modulation and demodulation systems
  • Voltage-controlled filters and oscillators
  • Analog computation

The AD632BD is packaged in a compact 14-lead CDIP (Ceramic Dual In-line Package), which ensures durability and reliability even under harsh conditions. Its operating temperature range from -55°C to +125°C makes it suitable for military and aerospace applications, as well as industrial environments where temperature extremes are common.

Whether you are designing a sophisticated signal processing system or a simple analog function, the AD632BD from Analog Devices Inc. provides a combination of performance and simplicity that can help you achieve your design goals with precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER 14-CDIP
Lowest to $52.1044
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULT DIV LASER TRIM TO100-10
Lowest to $81.8046
Texas Instruments
Lowest to $17.4292
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $38.0552
Texas Instruments
IC WIDE BW PREC MULT 16-SOIC
Lowest to $39.0840
Analog Devices Inc.
10 MHz, 4-Quadrant Multiplier/Divider
Lowest to $86.2497
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Need more? Email Us
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Lowest to $585.0000
Analog Devices Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.4608 $107.4608
2+ $103.9943 $207.9886
3+ $100.5278 $301.5834
4+ $90.1284 $360.5136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess