EN
  • EN
  • DE

AD629AN

Part No AD629AN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Common-Mode Voltage Difference Amplifier | IC OPAMP DIFF 1 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type Differential
Slew Rate 2.1V/μs
-3db Bandwidth 500kHz
Voltage - Input Offset 200μV
Supply Current 900μA
Current - Output / Channel 25mA
Supply Voltage , Single/Dual (±) 5V ~ 36V, ±2.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number AD629
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1136663-AD629AN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD629AN CAD Model

Description

The AD629AN is a high precision differential amplifier designed by Analog Devices Inc., a leader in high-performance semiconductors. This innovative component stands out for its ability to accurately amplify small differential voltages in the presence of large common-mode signals, making it an ideal choice for a variety of industrial and medical applications.

Key Features

  • High Common-Mode Rejection Ratio (CMRR): The AD629AN boasts an impressive CMRR of 86 dB (typical) at 60 Hz, which ensures that common-mode noise is effectively minimized, providing a cleaner and more accurate signal amplification.
  • Wide Input Voltage Range: This amplifier can handle a wide range of input voltages, both differential and common-mode, offering greater flexibility in system design.
  • Single or Dual Power Supply: It can operate from a single supply (+3 V to +36 V) or dual supplies (±1.5 V to ±18 V), catering to various application requirements.
  • Low Offset Voltage: The device features a low offset voltage, which is essential for maintaining signal fidelity in precision measurement applications.
  • Robust Industrial Design: Housed in an 8-lead PDIP package, the AD629AN is designed to withstand the rigors of industrial environments.

Applications

The AD629AN is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Strain gauge amplifiers, where precise measurement of small changes in resistance is critical.
  • Industrial process controls, where accurate and stable signal conditioning is required.
  • ECG and medical instrumentation, benefiting from the device's high CMRR and low noise characteristics.
  • Motor control feedback systems, where the AD629AN helps in accurately sensing current across a shunt resistor.
  • Bridge amplifiers, enhancing the differential signal from various types of sensors while rejecting common-mode noise.

With its combination of performance, versatility, and reliability, the AD629AN differential amplifier from Analog Devices Inc. is a top-tier component for engineers looking to improve their system designs. Whether it's for precise measurement in harsh industrial settings or critical medical monitoring, the AD629AN delivers the accuracy and stability needed for demanding applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess