EN
  • EN
  • DE

AD624SD/883

Part No AD624SD/883
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP INST 25MHZ PREC LN 16CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 5 V/μs
Gain Bandwidth Product (GBP) 25MHz
-3db Bandwidth 1MHz
Current - Input Bias 50nA
Voltage - Input Offset 75μV
Operating Supply Current 3.5mA
Supply Voltage - Operating ±6 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-CERDIP
Win Source Part Number 171392-AD624SD/883
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD624SD/883 CAD Model

Description

AD624SD/883 Precision Instrumentation Amplifier

The AD624SD/883 from Analog Devices Inc. is a high precision instrumentation amplifier designed to offer a perfect blend of performance features for a wide range of applications. This device is known for its exceptional accuracy, low noise, and ease of use, making it an ideal choice for precision data acquisition systems, medical instrumentation, and industrial process controls.

Key Features:

  • High Precision: With its superior design, the AD624SD/883 boasts excellent linearity, ensuring precise signal amplification across a wide range of input voltages.
  • Low Noise: The device exhibits low noise characteristics, which is crucial for applications where signal integrity is paramount.
  • Flexible Gain Settings: The amplifier provides a set gain of 10,000 without external components, and it can be adjusted to other gain settings with a single external resistor.
  • High Input Impedance: The high input impedance minimizes the loading effect on the signal source, preserving signal quality.
  • Wide Power Supply Range: The AD624SD/883 operates on a wide range of power supplies, accommodating both dual and single supply configurations.
  • Military Grade: As denoted by the '883' suffix, this model complies with military specifications, ensuring reliability and performance even in the most demanding conditions.

Applications:

  • Medical Instrumentation: ECG, EEG, patient monitoring systems
  • Data Acquisition Systems: High precision measurements in scientific research
  • Industrial Process Control: Automation, control systems, and sensor signal conditioning

The AD624SD/883 is housed in a robust package that ensures its durability and longevity. Its military-grade specifications guarantee operation in extreme environments, making it a reliable component for mission-critical applications. Whether it's for a medical device that demands high accuracy or an industrial system requiring a rugged, precise amplifier, the AD624SD/883 from Analog Devices Inc. stands out as a superior choice for engineers and designers seeking performance and reliability.

*Please note that the specifications and applications mentioned here are for informational purposes only and it is essential to consult the product datasheet for detailed information and proper usage guidelines.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess