EN
  • EN
  • DE

AD623ARZ-REEL

Part No AD623ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 800KHZ RRO 8SOIC / INST Amp Single R-R O/P ±6V/12V 8-Pin SOIC N T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 171391-AD623ARZ-REEL
Popularity Low
Supply and Demand Status Balance
Family Name AD623
Introduction Date December 10, 1997
ECCN EAR99
Country of Origin Philippines, Taiwan
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD623ARZ-REEL CAD Model

Description

Product Overview: AD623ARZ-REEL by Analog Devices Inc.

The AD623ARZ-REEL from Analog Devices Inc. is a versatile and precision instrumentation amplifier designed for a wide range of applications. Known for its ease of use and low power requirements, the AD623ARZ-REEL is an ideal choice for professionals in the fields of medical instrumentation, industrial process controls, and battery-powered devices, among others.

Key Features

  • Single and Dual Power Supply Operation: This amplifier can operate from a single supply of +3 V to +12 V, or dual supplies of ±1.5 V to ±6 V, providing flexibility for various circuit configurations.
  • Low Power: With its low power consumption, the AD623ARZ-REEL is optimized for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • High Accuracy: The device offers excellent accuracy with a superlative combination of low noise, low input bias current, and low offset voltage, making it suitable for precision data acquisition.
  • Rail-to-Rail Output Swing: The rail-to-rail output swing feature maximizes the dynamic range, especially beneficial when operating with low supply voltages.
  • Easy Gain Adjustment: The gain of the AD623ARZ-REEL can be set with a single external resistor, and it can range from 1 to 1000, providing flexibility and ease of use.
  • Robust Packaging: Offered in a compact, 8-lead SOIC package, the AD623ARZ-REEL is designed for space-saving on printed circuit boards and is provided in tape and reel form for efficient assembly during the manufacturing process.

Applications

The AD623ARZ-REEL's versatility allows it to be used in various applications that require high precision amplification. It is particularly well-suited for:

  • Medical instrumentation such as ECG and non-invasive blood pressure monitors.
  • Industrial process controls, including transducer interfaces, 4-20 mA loop-powered systems, and strain gages.
  • Portable and battery-powered equipment, where power efficiency is critical.
  • Data acquisition systems that demand high accuracy and low noise performance.

With its combination of features, the AD623ARZ-REEL from Analog Devices Inc. stands out as a reliable and flexible solution for professionals seeking an instrumentation amplifier that delivers both high performance and ease of use.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,150 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess