EN
  • EN
  • DE

AD604ARSZ

Part No AD604ARSZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 40MHZ 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Variable Gain
Number of Circuits 2
Slew Rate 170 V/μs
-3db Bandwidth 40MHz
Current - Input Bias 400nA
Operating Supply Current 32mA
Channel Output Current 40mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 008042-AD604ARSZ
Popularity Medium
Supply and Demand Status Limited
Application Field Used in RF Communications, Test & Measurement, Industrial
Ultra Librarian 3D Model Ultra Librarian AD604ARSZ CAD Model

Description

The AD604ARSZ from Analog Devices Inc. is a state-of-the-art dual-channel, ultralow noise, linear-in-dB variable gain amplifier (VGA) designed for use in high-performance audio and instrumentation applications. This precision amplifier offers unparalleled flexibility and performance for signal conditioning in a wide range of systems.

Key Features:

  • Wide Bandwidth: The AD604ARSZ boasts a bandwidth of 30 MHz, ensuring that it can handle a variety of high-frequency applications without compromising signal integrity.
  • Low Noise Performance: With its ultralow noise characteristics, the device ensures a clean and precise amplification of the input signal, making it perfect for sensitive audio and measurement equipment.
  • Variable Gain Control: The gain of each channel can be independently controlled from -11 dB to +31 dB in linear-in-dB steps, providing precise and smooth gain adjustments.
  • Differential Inputs: The amplifier supports differential inputs, which helps to minimize common-mode noise and enhances signal quality.
  • High Output Drive: Capable of driving high-level loads, the AD604ARSZ can deliver output signals with minimal distortion, even at high gain settings.
  • Low Distortion: The device features exceptional linearity, with low harmonic distortion across its entire gain range, making it ideal for high-fidelity audio applications.

Applications:

  • Professional Audio Equipment
  • Medical Imaging Systems
  • Radar and Sonar Signal Processing
  • Telecommunications
  • Instrumentation

The AD604ARSZ is housed in a compact SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications. Its robust design and reliable performance make it a top choice for designers and engineers looking for a high-quality variable gain solution. With its combination of features, the AD604ARSZ is a versatile component that can enhance the performance of a diverse array of electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.4294 $88.8588
3+ $41.5630 $124.6890
4+ $40.1298 $160.5192
6+ $37.2634 $223.5804
7+ $35.8302 $250.8114
9+ $34.3970 $309.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess