EN
  • EN
  • DE

AD590MH

Part No AD590MH
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG CURR METL CAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -55°C to 150°C
Output Type Analog Current
Supply Voltage - Operating 4 V to 30 V
Accuracy - Highest (Lowest) ±0.5°C
Testing Conditions 25°C
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package Metal Can
Win Source Part Number 084989-AD590MH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD590MH CAD Model

Description

AD590MH Temperature Transducer from Analog Devices Inc.

The AD590MH is a highly precise, monolithic temperature transducer from Analog Devices Inc., a leader in high-performance analog technology. This innovative product is designed to produce a temperature-proportional current output that is linear and requires no additional calibration. The AD590MH is an ideal solution for a wide range of temperature sensing applications across various industries including aerospace, automotive, and medical instrumentation.

Constructed using IC (Integrated Circuit) temperature sensor technology, the AD590MH operates over a temperature range of -55°C to +150°C. This two-terminal integrated circuit temperature transducer provides an output current directly proportional to absolute temperature (1µA/K). This unique feature makes it simple to interface with readout or control circuitry, as the current can be converted to a voltage by passing it through a resistor.

The device is characterized by its high level of accuracy, which is typically ±0.5°C at +25°C. This precision, combined with its robustness and reliability, makes it an excellent choice for precision temperature measurement and control systems. The AD590MH is also impervious to voltage drops and noise pickup over long extension wires due to its current output, which is a significant advantage in distributed temperature sensing systems.

Enclosed in a hermetically sealed metal can, the AD590MH is designed to withstand harsh environments, ensuring consistent and reliable performance. Its rugged design is complemented by its ease of use, as it does not require any external calibration or trimming to provide typical accuracies. The simplicity of the AD590's design allows for a wide range of power supply voltages, and it can be easily powered with standard supplies.

Whether it is used in environmental control systems, power supply monitoring, computer thermal management, or process control, the AD590MH provides a dependable and straightforward solution for professionals requiring accurate temperature measurements. Analog Devices Inc. ensures that the AD590MH meets the highest quality standards, providing users with a trusted component for their critical applications.

For more information on the AD590MH and to view datasheets, application notes, and support tools, please visit the Analog Devices Inc. website.

You May Also Be Interested in

Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.9294 $90.9294
2+ $88.0878 $176.1756
3+ $85.2463 $255.7389
4+ $82.4048 $329.6192
5+ $73.8800 $369.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,016 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess