EN
  • EN
  • DE

RFSW8009TR7

Part No RFSW8009TR7
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description 2.4 & 5GHZ 802.11 Wi-fi SPDT Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972801-RFSW8009TR7
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFSW8009TR7 CAD Model

Description

The RFSW8009TR7 from Qorvo is a high-performance, single-pole four-throw (SP4T) switch designed for a variety of wireless communication applications. This switch operates over a broad frequency range, offering excellent insertion loss, isolation, and power handling capabilities. It is designed to provide reliable and efficient signal routing in demanding RF environments.

Applications:

  • Wireless Infrastructure: Base stations, repeaters, and remote radio units.
  • Test and Measurement Equipment: Signal routing in RF test setups.
  • Satellite Communication Systems: Signal switching in satellite transceivers.
  • Radar Systems: Phased array radar systems.
  • General RF Applications: Any application requiring a high-performance SP4T switch.

Features:

  • High Isolation: Provides excellent signal isolation between ports, minimizing signal leakage.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Fast Switching Speed: Enables rapid switching between ports, improving system performance.
  • High Power Handling: Capable of handling high RF power levels without degradation.
  • Broadband Operation: Operates over a wide frequency range, making it suitable for various applications.
  • Compact Size: Small footprint for space-constrained applications.

Benefits:

  • Improved System Performance: High isolation and low insertion loss enhance signal quality and overall system performance.
  • Increased Reliability: Robust design ensures reliable operation in demanding environments.
  • Reduced System Size: Compact size allows for integration into smaller devices.
  • Simplified Design: Easy to integrate into existing RF designs.
  • Cost-Effective Solution: Provides excellent performance at a competitive price.

Additional Details:

The RFSW8009TR7 is typically controlled via CMOS logic, allowing for easy integration with digital control systems. It is available in a compact surface-mount package, facilitating automated assembly and minimizing board space. The switch is designed to operate over a wide temperature range, making it suitable for use in harsh environments.

Key Specifications:

  • Frequency Range: Specified frequency range varies depending on the application, refer to datasheet.
  • Insertion Loss: Typical insertion loss values are low (e.g., < 0.5 dB).
  • Isolation: High isolation between ports (e.g., > 30 dB).
  • Power Handling: High power handling capability (e.g., > 30 dBm).
  • Switching Speed: Fast switching speed (e.g., < 1 µs).

You May Also Be Interested in

Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Thomas & Betts
Need more? Email Us
Panjit
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Panjit
Need more? Email Us
Essentra Components
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,058 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess