EN
  • EN
  • DE

AD590KF

Part No AD590KF
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -55C-150C 2FLATPK / Two-Twrminal IC Temperature Transducer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Sensor Type Analog, Local
Sensing Temperature - Local -55°C ~ 150°C
Output Type Analog Current
Supply Voltage (V) 4V ~ 30V
Accuracy - Highest (Lowest) ±2.5°C
Test Condition 25°C
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 2-CFlatpack
Supplier Device Package 2-CeramicFlatpack
Part Number Series AD590
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808238-AD590KF
Ultra Librarian 3D Model Ultra Librarian AD590KF CAD Model

Description

Analog Devices Inc. AD590KF Temperature Transducer

The AD590KF from Analog Devices Inc. is a high-precision, monolithic temperature transducer that provides an output current proportional to absolute temperature. This innovative device is designed to produce a temperature-proportional current without the need for external calibration or trimming. As a result, the AD590KF is an ideal solution for applications that require a simple, yet accurate, temperature monitoring system.

Constructed with the reliability and quality associated with Analog Devices Inc., the AD590KF operates across a wide temperature range from -55°C to +150°C. Its linear current output of 1μA/K ensures easy interfacing to readout or control circuitry, making it a versatile component for a broad spectrum of temperature sensing applications. This linear characteristic means that the output current at any temperature can be easily calculated without complex equations or compensation circuits.

The robust design of the AD590KF allows it to be used in harsh environments, and its hermetically sealed package ensures long-term stability and performance. The device is available in a TO-52 can, which is well-suited for standard PCB mounting. Additionally, its low power requirements make it an efficient choice for portable and battery-powered installations.

Key features of the AD590KF include:

  • Two-terminal IC temperature transducer
  • Current output: 1μA/K
  • Wide temperature range: -55°C to +150°C
  • Excellent linearity: ±0.3°C accuracy from -55°C to +150°C
  • Operates from 4V to 30V
  • Hermetically sealed package for enhanced reliability
  • Simple to use with no external calibration required

Whether it's for process control systems, temperature compensation, or environmental monitoring, the AD590KF stands out as a straightforward and reliable solution. Its ease of use and high accuracy make it an excellent choice for engineers and designers looking for a dependable temperature sensing component. With the AD590KF, Analog Devices Inc. continues to demonstrate its commitment to providing high-quality, precision instrumentation for the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Need more? Email Us
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.4717
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $5.8692
Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $8.7314
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.6443
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-6
Lowest to $6.5283
Texas Instruments
LM35 Precision Centigrade Temperature Sensors
Lowest to $43.2010
Analog Devices Inc.
SENSOR DIGITAL -40C-120C 16QSOP
Lowest to $5.2271

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.4676 $54.4676
3+ $44.6914 $134.0742
4+ $43.2948 $173.1792
5+ $41.8982 $209.4910
7+ $40.5016 $283.5112
9+ $36.3117 $326.8053
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,244 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess