EN
  • EN
  • DE

AD590JRZ

Part No AD590JRZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -55C-150C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -55°C ~ 150°C
Sensing Temperature - Remote -
Output Type Analog Current
Voltage - Supply 4V ~ 30V
Resolution -
Features -
Accuracy - Highest (Lowest) ±5°C
Test Condition 25°C
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD590
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375621-AD590JRZ
Ultra Librarian 3D Model Ultra Librarian AD590JRZ CAD Model

Description

AD590JRZ - Precision IC Temperature Transducer from Analog Devices Inc.

The AD590JRZ is a high-precision integrated circuit (IC) temperature transducer that converts temperature directly into a linear proportional voltage. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this device offers excellent accuracy and stability across a wide temperature range. It is a two-terminal integrated temperature sensor that provides an output current proportional to absolute temperature.

Designed for applications requiring a simple, yet highly accurate temperature measurement solution, the AD590JRZ is suitable for a broad spectrum of temperature sensing needs. With its robust design, it is commonly utilized in environmental controls, power supply controls, computer systems, and thermal protection circuits in a variety of industries including automotive, telecommunications, and medical equipment.

Key Features of the AD590JRZ:

      
  • Linear Current Output: The device provides a current output of 1 µA/K, simplifying interfacing with readout or control circuitry.
  •   
  • Wide Temperature Range: It operates over a temperature range of -55°C to +150°C, catering to a diverse array of applications.
  •   
  • High Accuracy: The AD590JRZ offers impressive accuracy without the need for external calibration.
  •   
  • Easy to Use: This two-terminal device is straightforward to incorporate into systems, requiring minimal external components.
  •   
  • Robust Package: The JRZ suffix indicates a SOIC (Small Outline Integrated Circuit) package, which is known for its small footprint and reliability.

Applications:

      
  • Temperature sensing and control systems
  •   
  • Electronic thermometers
  •   
  • Process control systems
  •   
  • Temperature compensation circuits for oscillators and amplifiers

Overall, the AD590JRZ from Analog Devices Inc. is an exceptional choice for designers looking for a straightforward, high-precision temperature sensing solution. Its ease of integration, combined with its reliable performance, makes it an invaluable component in a myriad of temperature-related applications.

You May Also Be Interested in

Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess