EN
  • EN
  • DE

AD589JH

Part No AD589JH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V TO51-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 5mA
Tolerance -2.83%, +1.22%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 5μVrms
Current - Cathode 50μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-51-2
Win Source Part Number 076930-AD589JH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD589JH CAD Model

Description

The AD589JH is a monolithic two-terminal IC, this precision voltage reference from Analog Devices Inc. is a testament to reliability and stability. Designed to offer a fixed 1.23V output voltage, this component is a crucial part of many electronic applications where precision is key. With an impressive temperature coefficient, the AD589JH ensures minimal deviation from its rated voltage over a wide temperature range, making it suitable for high-temperature industrial environments.

Key Features

  • Output Voltage: Provides a stable 1.23V output, which is essential for accurate analog-to-digital conversion and other precision voltage requirements.
  • Temperature Coefficient: Features a low temperature coefficient, which ensures the output voltage remains consistent across varying temperatures.
  • Package Type: The AD589JH comes in a robust TO-52 hermetically sealed package, providing excellent environmental and thermal stability.
  • Operating Temperature Range: With an operating temperature range of -55°C to +125°C, this voltage reference can reliably perform in extreme conditions.
  • Long-Term Stability: Demonstrates excellent long-term stability, which is critical for maintaining performance over the lifespan of the product.
  • Low Dynamic Impedance: The device's low dynamic impedance ensures a stable voltage output even with varying load conditions.

Applications

The AD589JH is versatile and can be used in a variety of applications such as:

  • Precision data systems
  • Industrial control systems
  • Analog and digital circuits that require a stable reference voltage
  • Portable battery-powered devices
  • Power supplies

Reliability and Quality

Analog Devices Inc. is known for its high-quality products, and the AD589JH is no exception. It is designed and manufactured to meet the highest standards of performance and reliability. Whether you're developing precision instrumentation or ensuring the accuracy of your power supply, the AD589JH provides the stability and precision you need.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.9737 $56.9737
3+ $46.7477 $140.2431
4+ $45.2868 $181.1472
5+ $43.8259 $219.1295
6+ $42.3651 $254.1906
8+ $37.9825 $303.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess