EN
  • EN
  • DE

AD586JRZ-REEL7

Part No AD586JRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.4%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 10.8 V ~ 36 V
Operating Supply Current 3mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Manufacturer Homepage www.analog.com
Win Source Part Number 729395-AD586JRZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD586
Introduction Date November 01, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD586JRZ-REEL7 CAD Model

Description

Product Overview: AD586JRZ-REEL7

The AD586JRZ-REEL7 is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This device offers a stable and precise reference voltage, making it an essential building block in a wide range of electronic circuits, particularly those requiring an accurate and stable voltage reference, such as analog-to-digital converters, digital-to-analog converters, and precision power supplies.

Key Features and Benefits

  • High Accuracy: The AD586JRZ-REEL7 provides a fixed output voltage with a high level of accuracy. This accuracy is maintained over temperature variations, ensuring reliable performance in diverse operating conditions.
  • Low Temperature Coefficient: With its low temperature coefficient, this voltage reference minimizes drift over a wide temperature range, making it suitable for precision applications.
  • Low Noise: The device boasts low noise output, which is critical for sensitive electronic circuits where noise can significantly impact performance.
  • Wide Operating Range: The AD586JRZ-REEL7 operates over a broad range of current loads and input voltages, providing versatility in various circuit designs.
  • Package and Availability: It is available in a compact package on a 7-inch reel, facilitating efficient integration into automated manufacturing processes.

Applications

The AD586JRZ-REEL7 is ideally suited for high-end applications that require a stable voltage reference. It is commonly used in:

  • Precision data acquisition systems
  • High-resolution conversion systems
  • Industrial instrumentation
  • Medical devices
  • Professional audio equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD586JRZ-REEL7 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance. Customers can trust in the durability and consistency of this high-precision voltage reference as part of their electronic designs.

Conclusion

In summary, the AD586JRZ-REEL7 from Analog Devices Inc. is a top-tier voltage reference that offers accuracy, stability, and flexibility. Whether for industrial, medical, or any precision-dependent application, this component stands out as a reliable choice for designers seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2058 $51.6174
8+ $14.1176 $112.9408
11+ $13.6765 $150.4415
16+ $13.2353 $211.7648
20+ $12.7941 $255.8820
27+ $11.4706 $309.7062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess