EN
  • EN
  • DE

AD586BRZ

Part No AD586BRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 10.8 V to 36 V
Operating Supply Current 3mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 142016-AD586BRZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD586BRZ CAD Model

Description

The AD586BRZ from Analog Devices Inc. represents a pinnacle of precision and reliability in voltage reference technology. Designed for applications requiring a high-stability, low-noise reference voltage, this device stands out with its impressive specifications and robust packaging.

AD586BRZ High Precision 5 V Reference

Key Features

  • Output Voltage: Precisely regulated 5 V output with tight tolerances.
  • Temperature Coefficient: Low temperature coefficient of 10 ppm/°C max for the B grade, ensuring minimal deviation across temperature extremes.
  • Low Noise: Offers a low noise performance of 1 µV p-p/V, which is critical for sensitive applications.
  • High Load-Drive Capability: Capable of sourcing up to 10 mA of output current, suitable for a wide range of loads.
  • Long-Term Stability: Excellent long-term stability of 25 ppm/√kHr, ensuring consistent performance over time.
  • Package: Housed in an 8-lead SOIC package, the AD586BRZ is designed for compact and reliable integration into various electronic systems.

Applications

The AD586BRZ is highly versatile and finds use in numerous applications:

  • Precision data systems
  • High-resolution converters
  • Industrial control systems
  • Instrumentation
  • Battery-powered equipment

Product Summary

The AD586BRZ offers a blend of features that make it an ideal choice for professionals seeking a reliable reference voltage source. With its high precision, low noise, and stable output, this voltage reference chip enables accurate and consistent performance in a variety of demanding applications. Analog Devices Inc. has engineered the AD586BRZ to meet the stringent requirements of modern electronic systems, ensuring that it stands up to the expectations of engineers and designers in need of a high-quality reference voltage.

For detailed specifications, application notes, and additional resources, please refer to the official product datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8535 $59.7070
5+ $24.4952 $122.4760
7+ $23.7297 $166.1079
9+ $22.9643 $206.6787
12+ $22.1988 $266.3856
16+ $19.9024 $318.4384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess