The AD585SE from Analog Devices Inc. is a state-of-the-art, high precision sample-and-hold amplifier designed to address the rigorous requirements of fast data acquisition systems and analog-to-digital converters (ADCs). This high-performance component is essential for applications where precise signal acquisition and timing accuracy are paramount.
Key Features
- High Accuracy: The AD585SE boasts exceptional accuracy with low droop rate and aperture error, ensuring the integrity of the sampled signal is maintained over time.
- Fast Acquisition Time: With a swift acquisition time, this device is capable of quickly capturing the signal of interest, making it ideal for high-speed applications.
- Low Power Consumption: Designed for efficiency, the AD585SE offers a low power consumption profile, which is critical for minimizing heat generation in densely packed electronic systems.
- Monolithic Construction: The monolithic construction of the AD585SE enhances its reliability and performance consistency, contributing to the overall robustness of the system it is integrated into.
- Wide Operating Temperature Range: The device is designed to operate effectively across a broad temperature range, ensuring stable performance in varying environmental conditions.
Applications
The AD585SE is an ideal component for a variety of precision applications, including:
- Data Acquisition Systems
- Medical Instrumentation
- Industrial Process Controls
- Military and Aerospace Electronics
Technical Specifications
The AD585SE comes in a robust package that meets the rigorous demands of industrial and military-grade applications. It provides a high level of integration, which simplifies design and enhances overall system reliability. Below are some of the technical specifications:
- Supply Voltage: ±15 V
- Acquisition Time: 1.5 µs to 0.01%
- Hold Mode Droop Rate: 2 mV/ms
- Aperture Delay: 20 ns
- Operating Temperature Range: -55°C to +125°C
For engineers and system designers seeking a reliable and high-performing sample-and-hold amplifier, the AD585SE from Analog Devices Inc. offers a compelling solution that combines precision, speed, and durability.