EN
  • EN
  • DE

AD5766BCPZ-RL7

Part No AD5766BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Digital to Analog Converter 16 40-LFCSP-WQ (6x6)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad, CSP
Case / Package 40-LFCSP-WQ (6x6)
Family Name AD5766
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5766BCPZ-RL7CT, AD5766BCPZ-RL7DKR, AD5766BCPZ-RL7-ND, AD5766BCPZ-RL7TR
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909538-AD5766BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5766BCPZ-RL7 CAD Model

Description

Introducing the AD5766BCPZ-RL7 from Analog Devices Inc.

The AD5766BCPZ-RL7 is a premium-grade digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This DAC is part of the AD5766 series, which is renowned for its precision and reliability in converting digital values to analog signals with high fidelity.

Encased in a compact LFCSP package, the AD5766BCPZ-RL7 offers a 16-bit resolution with a serial input interface, providing excellent accuracy and stability for applications that demand precise signal conversion. Its design is optimized for industrial control systems, automated test equipment, and high-end instrumentation where nuanced control and exacting standards are imperative.

Key Features:

  • High Resolution: 16-bit resolution DAC enables fine-grained analog output, essential for sophisticated applications.
  • Multiple Output Ranges: Offers a variety of selectable output ranges, including bipolar and unipolar modes, to suit diverse operational requirements.
  • Integrated Output Amplifier: Features an onboard output amplifier that can drive capacitive loads, simplifying external circuitry and reducing overall system complexity.
  • Thermal Protection: Equipped with over-temperature protection, ensuring reliable performance and longevity even under challenging conditions.
  • Robust Interface: The SPI-compatible serial interface ensures easy integration with microcontrollers and digital systems.
  • Power Efficiency: Operates with a single 5V supply, minimizing power consumption and making it suitable for power-sensitive applications.

Applications:

  • Industrial Automation
  • Process Control
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Medical Equipment
  • Automated Test Equipment

The AD5766BCPZ-RL7 is a testament to Analog Devices Inc.'s commitment to delivering high-performance solutions that address the nuanced needs of advanced electronic systems. With its exceptional accuracy, flexibility, and ease of use, this DAC stands out as an ideal choice for professionals seeking to enhance the precision and efficiency of their analog signal processing tasks.

Whether you are designing a new system or upgrading an existing one, the AD5766BCPZ-RL7 offers the performance and reliability you can trust for your most critical applications.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.4512 $82.4512
2+ $79.8746 $159.7492
3+ $77.2980 $231.8940
4+ $74.7214 $298.8856
5+ $66.9916 $334.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess