EN
  • EN
  • DE

AD5755-1ACPZ

Part No AD5755-1ACPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SRL 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Number of D/A Converters 4
Settling Time 18μs
Output Type Current - Unbuffered
Data Interface SPI, DSP
Reference Type External, Internal
Operating Supply Voltage 9 V ~ 33 V, -10.8 V ~ 26.4 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.006, ±11
Architecture R-2R
Operating Temperature Range -40°C ~ 105°C
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Win Source Part Number 767214-AD5755-1ACPZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD5755-1
Introduction Date July 05, 2010
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5755-1ACPZ CAD Model

Description

AD5755-1ACPZ Quad Channel, 16-Bit, Serial Input, 4-20mA & Voltage Output DAC

The AD5755-1ACPZ is a highly integrated digital-to-analog converter (DAC) solution from Analog Devices, Inc., designed for industrial control systems. This precision quad-channel DAC offers 16-bit resolution and is ideal for programmable logic controllers (PLCs), distributed control systems (DCS), and other automation applications where accurate control of 4-20mA current loops and voltage outputs is required.

Featuring a compact 56-lead LFCSP package, the AD5755-1ACPZ provides a versatile output range, including voltage outputs of 0 V to 5 V, 0 V to 10 V, ±5 V, and ±10 V, as well as current outputs of 4 mA to 20 mA, 0 mA to 20 mA, and an additional range of 0 mA to 24 mA. This flexibility makes it suitable for a broad array of industrial tasks.

The device incorporates a range of features that enhance performance and ease of use. Each of the four channels has an on-chip output amplifier, precision voltage reference, and an integrated programmable current sense resistor. The AD5755-1ACPZ also offers dynamic power control, reducing the power dissipation within the device based on the load connected to the output.

Advanced diagnostics are a cornerstone of the AD5755-1ACPZ's design. The device includes open-circuit, short-circuit, and overtemperature detection, as well as a CRC (cyclic redundancy check) for robust data communication. These features ensure reliable operation and simplify troubleshooting in complex systems.

Communication with the AD5755-1ACPZ is facilitated through a serial peripheral interface (SPI) that allows for easy integration with microcontrollers and digital systems. Additionally, the DAC incorporates a daisy-chain feature, enabling multiple devices to be connected in series for efficient data transfer in multi-channel applications.

Overall, the AD5755-1ACPZ is a powerful and reliable solution for precision analog output generation in industrial environments. Its combination of high-resolution DACs, flexible output ranges, and robust diagnostic features make it an essential component for modern automated systems.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.5541 $97.1082
3+ $39.8392 $119.5176
4+ $38.5943 $154.3772
6+ $37.3493 $224.0958
7+ $36.1043 $252.7301
10+ $32.3694 $323.6940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,526 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess