EN
  • EN
  • DE

AD5751ACPZ

Part No AD5751ACPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Instrumentation Amplifier Circuit - 32-LFCSP-VQ (5x5)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad, CSP
Case / Package 32-LFCSP-VQ (5x5)
Family Name AD5751
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909532-AD5751ACPZ
Ultra Librarian 3D Model Ultra Librarian AD5751ACPZ CAD Model

Description

AD5751ACPZ - Precision DAC from Analog Devices Inc.

The AD5751ACPZ is a single-channel, voltage and current output digital-to-analog converter (DAC) that provides a high level of precision and integration. Manufactured by Analog Devices Inc., a leading company in the semiconductor industry, this product is designed for industrial applications where accuracy and reliability are of utmost importance.

The AD5751ACPZ features a flexible serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards. This makes it easy to integrate into a variety of systems without the need for extensive re-engineering. The device operates with a supply voltage range of 10.8 V to 55 V, which allows for use in systems with varying power supplies.

One of the key advantages of the AD5751ACPZ is its onboard precision voltage reference. The reference voltage is crucial for ensuring the accuracy of the DAC's output, and having it integrated into the chip simplifies the design and reduces external component count. Additionally, the output range is programmable, and the device can be configured to output a variety of voltage and current ranges, such as 0 V to 5 V, 0 V to 10 V, ±5 V, ±10 V, 4 mA to 20 mA, and 0 mA to 20 mA.

The product also features a robust set of diagnostics and protection features. These include overcurrent protection, thermal shutdown, and open-circuit detection for the current output. This means that the AD5751ACPZ is not only accurate but also reliable and safe to use in harsh industrial environments.

Packaged in a compact LFCSP (Lead Frame Chip Scale Package), the AD5751ACPZ saves valuable board space while delivering high performance. Its small footprint, combined with the high level of integration, makes it an ideal choice for space-constrained applications that require precise analog output functionality.

In summary, the AD5751ACPZ from Analog Devices Inc. is an exceptional choice for designers looking for a high-precision DAC with a broad voltage supply range, integrated voltage reference, and comprehensive diagnostic features, all in a small package.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6446 $58.5784
9+ $12.0161 $108.1449
13+ $11.6406 $151.3278
18+ $11.2651 $202.7718
23+ $10.8896 $250.4608
31+ $9.7631 $302.6561
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess