EN
  • EN
  • DE

AD574SD

Part No AD574SD
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1226692-AD574SD
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD574SD CAD Model

Description

Introducing the AD574SD: Precision A/D Converter from Analog Devices Inc.

The AD574SD is a state-of-the-art precision analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance signal processing solutions. This ADC is designed for applications that require the highest level of accuracy and reliability, such as industrial instrumentation, medical equipment, and professional-grade data acquisition systems.

At the heart of the AD574SD lies a complete 12-bit successive-approximation ADC with 3-state output buffer circuitry for direct interface to an 8- or 16-bit microprocessor bus. Ensuring high-precision measurements, the AD574SD boasts an impressive integral nonlinearity (INL) of ±1 LSB, and no missing codes over its full operating temperature range.

Key Features:

  • Resolution: 12-bit binary output, providing a high level of detail in measurement.
  • Conversion Time: Fast and efficient, with a typical conversion time of 25 microseconds, allowing for real-time data processing.
  • Interface: Easy integration with digital systems through its versatile 3-state output buffer.
  • Power Supply: Operates on ±15V and 5V supplies, giving it the flexibility to be used in various system configurations.
  • Temperature Range: The SD version is specified for operation over the -55°C to +125°C temperature range, ensuring reliable performance in extreme conditions.
  • Package: Available in a hermetically sealed 28-pin CERDIP package, providing robust protection against environmental factors.

The AD574SD is also equipped with an on-chip clock and reference to minimize external components and simplify the overall design. It features automatic polarity and zero correction with a free-running mode of operation, which significantly enhances the user experience by reducing the need for constant calibration and adjustments.

For developers and engineers looking to integrate high-precision analog-to-digital conversion into their systems, the AD574SD from Analog Devices Inc. offers the perfect blend of performance, reliability, and ease of use. With its robust design and comprehensive features, it stands as an ideal choice for demanding applications where accuracy cannot be compromised.

For more information, datasheets, and support, visit the Analog Devices Inc. website to ensure you are selecting the best ADC for your application needs.

You May Also Be Interested in

Matsuo
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Crouse-Hinds
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess