EN
  • EN
  • DE

AD574AUD/883BQ

Part No AD574AUD/883BQ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032743-AD574AUD/883BQ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD574AUD/883BQ CAD Model

Description

Product Overview: AD574AUD/883BQ from Analog Devices Inc.

The AD574AUD/883BQ is a high-precision 12-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This ADC offers a unique combination of performance, reliability, and versatility, making it an ideal choice for demanding applications in military, aerospace, and industrial markets.

Key Features

  • Precision 12-Bit Resolution: The AD574AUD/883BQ delivers a high level of accuracy with its 12-bit resolution, ensuring detailed and precise digital representation of the analog input signal.
  • Monolithic Construction: The device is built using a monolithic chip, which ensures high reliability and stable performance over a wide range of operating conditions.
  • Complete with Reference and Clock: This ADC comes with an integrated voltage reference and clock circuitry, simplifying system design and reducing the need for external components.
  • Military Grade: The 883BQ version of this product is designed to meet the stringent requirements of military specifications, ensuring operation under extreme environmental conditions.
  • Easy Interface: It features a straightforward parallel interface for easy connection to microprocessors and digital systems.
  • Fast Conversion Time: With its efficient design, the AD574AUD/883BQ offers a fast conversion time, enabling rapid data acquisition and processing.

Applications

  • Data Acquisition Systems
  • Process Control
  • Instrumentation
  • Medical Devices
  • Flight Control Systems

The AD574AUD/883BQ is built to deliver high-performance data conversion consistently and reliably. Its robust design and military-grade components make it an excellent choice for systems where failure is not an option. Whether it's used in the control systems of a fighter jet or in the sensitive measurements of medical equipment, this ADC stands out for its precision, durability, and ease of use.

For engineers and designers seeking an ADC that can withstand the rigors of high-stress environments while providing accurate and reliable data conversion, the AD574AUD/883BQ from Analog Devices Inc. is an exceptional choice.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess