EN
  • EN
  • DE

AD5749ACPZ

Part No AD5749ACPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Industrial Current Out Driver, Single-Supply, 55 V Maximum Supply, Programmable Ranges | IC INST AMP 1 CIRCUIT 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Amplifier Type Instrumentation
Supply Current 5.2mA
Current - Output / Channel 24mA
Supply Voltage , Single/Dual (±) 10.8V ~ 55V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Family Part Number AD5749
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1136506-AD5749ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5749ACPZ CAD Model

Description

AD5749ACPZ Industrial Digital-to-Analog Converter

The AD5749ACPZ from Analog Devices Inc. is a highly integrated, single-channel, digital-to-analog converter (DAC) that offers a full-featured and precise solution for controlling industrial processes and automation systems. Designed to operate in harsh industrial environments, the AD5749ACPZ is a robust component that ensures reliable performance with its advanced circuitry and technology.

This sophisticated DAC comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that provides a space-saving footprint while maintaining excellent thermal performance. The device operates with a supply voltage range from 12 V to 55 V, making it versatile for various industrial applications including actuator control, programmable logic controllers (PLCs), and distributed control systems (DCS).

Key features of the AD5749ACPZ include:

  • High Resolution: The device boasts a 16-bit resolution which ensures fine control over output signals, enabling precise adjustments necessary for critical industrial processes.
  • Integrated Output Amplifier: The on-chip output amplifier can drive loads up to 20 mA, which is typical for 4-20 mA current loop systems, and it can also provide a voltage output up to 10 V.
  • On-Chip Diagnostics: With built-in diagnostic features, the AD5749ACPZ can detect open circuit, short circuit, overtemperature, and other fault conditions, enhancing system reliability and safety.
  • Flexible Interface Options: It supports both serial peripheral interface (SPI) and hardware LDAC for flexible communication with microcontrollers or digital systems.
  • Programmable Output Ranges: Users can program the output range to best fit the application, with options including 4-20 mA, 0-20 mA, or an overrange function.

The AD5749ACPZ also features a robust set of protection mechanisms such as overcurrent protection and thermal shutdown, which safeguard the device and the system it controls against damage from unexpected conditions.

Whether it's for precise control in an automated manufacturing line, or for reliable operation in remote monitoring equipment, the AD5749ACPZ by Analog Devices Inc. stands out as a top-tier component for industrial DAC applications, providing the performance and durability that engineers require.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2365 $56.1285
20+ $5.1172 $102.3440
31+ $4.9573 $153.6763
42+ $4.7973 $201.4866
54+ $4.6374 $250.4196
73+ $4.1577 $303.5121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,950 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess