EN
  • EN
  • DE

AD572AD

Part No AD572AD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT MONO W/CLK 32-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 40k
Number of A/D Converters 1
Temperature Range - Operating -25°C ~ 85°C
Package / Case 32-CDIP (0.910", 23.12mm)
Supplier Device Package 32-CDIP
Mounting Type Through Hole
Base Product Number AD572
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 553806-AD572AD
Ultra Librarian 3D Model Ultra Librarian AD572AD CAD Model

Description

The AD572AD is a state-of-the-art analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance semiconductors. Designed for applications that demand the highest accuracy and reliability, the AD572AD stands out in the market with its exceptional features and performance.

Key Features

  • High Resolution: The AD572AD offers a 12-bit resolution, providing fine detail in analog signal conversion that is ideal for precision measurements.
  • Fast Conversion Time: With a rapid conversion time, this ADC ensures quick data processing, which is crucial for real-time applications.
  • Dual Polarity: It can measure both positive and negative voltage inputs, giving it versatility in various signal conditions.
  • Low Power Consumption: The device is designed to operate with minimal power draw, making it suitable for power-sensitive applications.
  • Stable and Reliable: Built with Analog Devices' dedication to quality, the AD572AD promises long-term stability and reliability for critical applications.

Applications

The AD572AD is well-suited for a wide range of applications, including:

  • Data Acquisition Systems
  • Process Control
  • Medical Instrumentation
  • Industrial Automation
  • Scientific Analysis Equipment

Technical Specifications

Below are some of the technical specifications that make the AD572AD a top choice for professionals:

  • Resolution: 12-bit
  • Input Voltage Range: ±10 V
  • Conversion Time: 25 µs
  • Interface: Parallel
  • Supply Voltage: ±15 V
  • Operating Temperature Range: -55°C to +125°C

The AD572AD is available in a robust package that ensures its durability in harsh environments, making it a dependable component for your precision electronic designs. With its superior performance and the backing of Analog Devices' expertise, the AD572AD ADC is the go-to solution for professionals seeking the best in analog-to-digital conversion technology.

For more detailed information, datasheets, and support, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess