EN
  • EN
  • DE

AD570JD

Part No AD570JD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Complete 8-Bit A-to-D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 8
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage +4.5 V ~ 7 V, -12 V ~ 16.5 V
Voltage - Supply, Digital +4.5 V ~ 7 V, -12 V ~ 16.5 V
Operating Temperature Range 0°C ~ 70°C
Package 18-CDIP (0.300", 7.62mm)
Manufacturer Package 18-CDIP
RoHS State Request Verification
Win Source Part Number 1136484-AD570JD
Manufacturer Homepage www.analog.com
Family Name AD570
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD570JD CAD Model

Description

The AD570JD is a high-performance, single-chip analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This integrated circuit is designed to deliver accurate and reliable digital representations of analog signals, making it an ideal choice for a wide range of applications, including industrial automation, medical instrumentation, and data acquisition systems.

Key Features

  • Resolution: The AD570JD boasts a resolution of 8 bits, which provides a fine level of detail in the digital output and ensures that small changes in the analog input are captured accurately.
  • Conversion Time: With a rapid conversion time, this ADC is capable of processing analog signals quickly, which is crucial for real-time applications where data needs to be analyzed and acted upon without delay.
  • Single Supply Operation: This device operates on a single power supply, simplifying the power design of the overall system and reducing the complexity of power management.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving the integrity of the signal during the conversion process.
  • Digital Error Correction: The AD570JD incorporates a digital error correction feature that enhances the accuracy of the conversion results by compensating for any minor errors that may occur during the conversion process.

Applications

The versatility of the AD570JD makes it suitable for a diverse set of applications. Its precision and speed are particularly beneficial in:

  • Instrumentation and control systems
  • Medical equipment such as ECG and EEG machines
  • Process control and monitoring
  • Data acquisition systems
  • Automated test equipment

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The AD570JD is built to meet the highest industry standards, ensuring consistent performance and durability even in the most demanding environments. With its robust design and proven track record, the AD570JD is a component you can trust for your critical applications.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess