EN
  • EN
  • DE

AD5700ACPZ

Part No AD5700ACPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Modems - ICs and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1442
Reference case LFCSP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 709258-AD5700ACPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5700ACPZ CAD Model

Description

Product Overview: AD5700ACPZ by Analog Devices Inc.

The AD5700ACPZ is a cutting-edge HART modem IC designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically engineered to facilitate robust and reliable communication in industrial process control environments, adhering to the Highway Addressable Remote Transducer (HART) communication protocol, which is the global standard for sending and receiving digital information across analog wires between smart devices and control systems.

Encased in a compact LFCSP (Lead Frame Chip Scale Package) that minimizes the required PCB (Printed Circuit Board) space, the AD5700ACPZ boasts an integrated oscillator that significantly reduces the number of external components typically necessary for HART-enabled applications. This feature simplifies design and enhances system reliability, making it an ideal choice for a wide range of applications such as smart transmitters, portable HART field maintenance tools, and industrial automation systems.

The device operates over a wide supply voltage range and includes a power-saving mode that makes it suitable for battery-powered applications. Its robust design ensures immunity to electrical noise, which is a common challenge in industrial environments. The AD5700ACPZ also includes a variety of built-in diagnostics and protections to ensure consistent performance and longevity.

Key features of the AD5700ACPZ include:

  • Integrated HART Modem with a small footprint LFCSP package.
  • Low power consumption for energy-efficient operation.
  • Built-in oscillator to minimize external components.
  • Wide supply voltage range for versatile use.
  • Enhanced noise immunity for reliable communication in harsh environments.
  • Advanced diagnostics and protection features.

Overall, the AD5700ACPZ from Analog Devices Inc. represents a robust, efficient, and space-saving solution for HART communication, ensuring seamless integration into a variety of industrial devices and systems. Its performance and reliability are testaments to Analog Devices' commitment to innovation and excellence in the field of industrial communication technology.

You May Also Be Interested in

Silicon Labs
IC LINE-SIDE DAA 16SOIC
Lowest to $1.5527
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117
CML Microcircuits
Telecom Signalling Device | DTMF CODEC/FSK COMBO
Lowest to $5.1881
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 24TSSOP
Lowest to $14.9569
Silicon Labs
IC ISOMODE SYST-SIDE DAA 24TSSOP
Lowest to $9.6565
Silicon Labs
Lowest to $24.0413
Texas Instruments
IC EMBEDDED V.90 MODEM DSP
Lowest to $1.2592
CML Microcircuits
LOW-POWER V.22 MODEM
Lowest to $7.3296
Silicon Labs
Lowest to $0.5208

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7014 $58.2084
13+ $7.9602 $103.4826
20+ $7.7114 $154.2280
27+ $7.4627 $201.4929
35+ $7.2139 $252.4865
47+ $6.4676 $303.9772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess