AD5683RBCPZ-1RL7: A High-Precision DAC from Analog Devices Inc.
The AD5683RBCPZ-1RL7 is a robust, high-precision 16-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is part of the nanoDAC+™ series, which is known for providing compact, high-accuracy DAC solutions in a variety of applications ranging from process control, data acquisition systems, to portable battery-powered instruments.
The AD5683RBCPZ-1RL7 is encapsulated in a compact LFCSP (Lead Frame Chip Scale Package) which measures just 3 mm x 3 mm, making it an ideal choice for space-constrained applications. This DAC operates on a single 5V supply and offers a true buffered voltage output which can swing from 0V to a reference voltage giving it a wide dynamic range. The device integrates a precision internal reference, eliminating the need for external components and simplifying design.
Key features of the AD5683RBCPZ-1RL7 include:
- Resolution: 16-bit DAC resolution ensures high precision in the conversion process, providing fine granularity in the output signal.
- Integrated Reference: The on-chip 2.5 V, 2 ppm/°C reference voltage source enhances accuracy and simplifies system design.
- Interface: It supports a standard SPI (Serial Peripheral Interface) which allows easy interfacing with most microcontrollers and digital systems.
- Power Efficiency: With a typical power consumption of just 4.4 mW at 5 V, this DAC is designed for energy-sensitive applications.
- Operating Temperature Range: It is specified for operation from -40°C to +125°C, accommodating a broad spectrum of environmental conditions.
The AD5683RBCPZ-1RL7 is not only recognized for its precision but also for its reliability and ease of use. It comes with a power-on reset to zero-scale or midscale, and a power-down function that reduces the current consumption of the device to 4 µA at 3 V.
Whether it's for industrial automation, portable devices, or digital gain and offset adjustment, the AD5683RBCPZ-1RL7 from Analog Devices Inc. offers a high-precision, reliable solution for your digital-to-analog conversion needs.