EN
  • EN
  • DE

AD5664ARMZ

Part No AD5664ARMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 2.7 V to 5.5 V, 450 μA, Rail-to-Rail Output, Quad, 12-/16-Bit nanoDACs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series nanoDAC
Packaging Tube
Resolution 16
Number of D/A Converters 4
Settling Time 7μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±8, ±1 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 1136424-AD5664ARMZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD5664
Introduction Date November 18, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD5664ARMZ CAD Model

Description

Product Overview: AD5664ARMZ by Analog Devices Inc.

The AD5664ARMZ is a high-performance, quad-channel, 16-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This compact component is part of the nanoDAC® series, and it is ideal for a wide range of applications, including process control, data acquisition systems, and digital signal processing.

Key Features

  • Resolution: The AD5664ARMZ offers a 16-bit resolution, providing high precision and fine granularity in analog output.
  • Quad-Channel: With four DAC channels in one package, it allows for multiple signal outputs, saving space and reducing complexity in circuit design.
  • Output Range: This DAC supports various selectable output ranges, including bipolar ±10 V and ±5 V, as well as unipolar 0 V to 5 V and 0 V to 10 V, offering flexibility for different use cases.
  • Interface: It comes with a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration with most microcontrollers and digital systems.
  • Power Efficiency: The device operates with a single 2.7 V to 5.5 V power supply, making it suitable for low-power applications.
  • Compact Package: Encased in a 10-lead MSOP (Mini Small Outline Package), the AD5664ARMZ is designed for space-constrained applications.

Applications

  • Automated Test Equipment (ATE)
  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Digital Signal Processing
  • Battery-Powered Instruments

The AD5664ARMZ incorporates a power-on reset circuit that ensures the DAC output powers up to zero scale or midscale and remains there until a valid write takes place. This feature provides additional safety for applications that require a predictable startup state. Furthermore, the device includes a power-down feature that reduces the current consumption of the device to 400 nA at 5 V, which is particularly useful for power-sensitive applications.

With its combination of high resolution, multiple channels, and low power consumption, the AD5664ARMZ from Analog Devices Inc. is a versatile solution that meets the needs of a broad spectrum of precision analog applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4457 $70.3371
6+ $19.2375 $115.4250
9+ $18.6363 $167.7267
12+ $18.0351 $216.4212
15+ $17.4340 $261.5100
20+ $15.6305 $312.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess