EN
  • EN
  • DE

AD5660BRJ-2

Part No AD5660BRJ-2
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 3 V/5 V, 16-Bit nanoDACTM D/A with 10 ppm/°C Max On-Chip Reference in SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136403-AD5660BRJ-2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5660BRJ-2 CAD Model

Description

The AD5660BRJ-2, crafted by the renowned semiconductor manufacturer Analog Devices Inc., stands as a pinnacle of precision and performance in the realm of digital-to-analog converters (DACs). This particular model is a part of the AD5660 series, which is known for its exceptional accuracy and stability, making it an ideal choice for high-end industrial, medical, and communication systems.

Key Features:

  • Resolution: The AD5660BRJ-2 boasts a 16-bit resolution, providing fine granularity and precise control over analog output, which is essential for applications that demand high levels of accuracy.
  • Output Type: It offers a voltage output, ensuring compatibility with a wide range of analog circuits and providing ease of integration into existing systems.
  • Reference: An onboard precision reference maintains the integrity of the output signal, ensuring consistent performance over various conditions.
  • Package: The device comes in a compact SOT-23 package, making it suitable for space-constrained applications without compromising on functionality.
  • Interface: The serial interface of the AD5660BRJ-2 supports SPI, QSPI™, MICROWIRE™, and DSP interface standards, offering versatility and ease of use in system design.
  • Power Supply: It operates on a single 2.7V to 5.5V supply, which allows for flexible power management within a wide range of system architectures.

Applications:

The AD5660BRJ-2 is engineered to meet the stringent requirements of various high-precision applications. It is widely used in:

  • Automated Test Equipment (ATE)
  • Digital Gain and Offset Adjustment
  • Data Acquisition Systems
  • Industrial Control Systems
  • Medical Instrumentation
  • Portable Battery-Powered Instruments

Analog Devices Inc. has a long-standing reputation for creating products that are both innovative and reliable. The AD5660BRJ-2 is a testament to their commitment to quality, offering designers and engineers a DAC solution that delivers precision and performance in a small form factor. Whether for intricate medical devices or robust industrial machinery, the AD5660BRJ-2 is designed to exceed expectations and ensure the accurate conversion of digital signals into their analog counterparts.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,037 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess