EN
  • EN
  • DE

AD5660BRJ-1

Part No AD5660BRJ-1
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 3 V/5 V, 16-Bit nanoDACTM D/A with 10 ppm/°C Max On-Chip Reference in SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136402-AD5660BRJ-1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5660BRJ-1 CAD Model

Description

Product Overview: AD5660BRJ-1 from Analog Devices Inc.

The AD5660BRJ-1, part of the nanoDAC® series, is a single 16-bit serial input, voltage output digital-to-analog converter (DAC) that offers high performance in a compact package. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this DAC is designed for ease of use and stability in a variety of applications.

Key Features

  • Resolution: The device boasts a 16-bit resolution, providing precise voltage output adjustments for applications requiring high levels of accuracy.
  • Output Range: It offers a flexible output range, including a 2.5 V internal reference, which is enabled by default and provides a 2.5 V full-scale output. An external reference can also be used to set the full-scale output.
  • Interface: The AD5660BRJ-1 features a 3-wire serial interface that is SPI, QSPI™, MICROWIRE™, and DSP compatible, ensuring easy integration with a variety of microcontrollers and digital signal processors.
  • Power Efficiency: With a typical supply current of 400 μA, it is optimized for low power consumption, making it suitable for battery-powered devices and power-sensitive applications.
  • Package: The device is available in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Temperature Range: Operating over an industrial temperature range of -40°C to +125°C, the AD5660BRJ-1 is robust and reliable for diverse environments.

Applications

The AD5660BRJ-1 is versatile and can be used in a multitude of applications, including:

  • Process Control
  • Data Acquisition Systems
  • Portable Battery-Powered Instruments
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Automotive

With its high performance and compact form factor, the AD5660BRJ-1 is an excellent choice for designers looking for a reliable DAC solution. Analog Devices Inc. provides extensive support and documentation, ensuring that integrating the AD5660BRJ-1 into your design is as seamless as possible.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess