EN
  • EN
  • DE

AD5641AKSZ-REEL7

Part No AD5641AKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description SPI Interface in LFCSP and SC70 | IC DAC 14BIT V-OUT SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Resolution 14
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±16 (Maximum), ±1 (Maximum)
Architecture String DAC
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Mounting Style SMD
Family Part Number AD5641
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 758901-AD5641AKSZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5641AKSZ-REEL7 CAD Model

Description

AD5641AKSZ-REEL7 Digital-to-Analog Converter

The AD5641AKSZ-REEL7 is a high-performance, single-channel 14-bit digital-to-analog converter (DAC) from Analog Devices Inc., a leader in precision high-performance integrated circuits. This compact DAC offers a seamless blend of size, performance, and power efficiency, making it an ideal choice for a wide array of applications including industrial automation, process control, and portable battery-powered devices.

Key features of the AD5641AKSZ-REEL7 include:

  • Resolution: 14-bit accuracy without missing codes, ensuring precise analog output for critical applications.
  • Output Range: The DAC provides a flexible output range, including a 2.5V to 5.5V reference voltage, which can be set by the user to accommodate various application needs.
  • Low Power Consumption: Optimized for battery-powered applications, the AD5641AKSZ-REEL7 features a low power operation, reducing the overall power consumption of the system.
  • Package: It is available in a compact, surface-mountable 6-lead SC70 package, making it suitable for space-constrained applications.
  • Interface: The device includes a 3-wire serial interface that is SPI, QSPI™, MICROWIRE™, and DSP compatible, providing easy integration with most microcontrollers and digital systems.
  • On-Chip Output Buffer: An integrated output buffer provides the ability to drive capacitive loads, offering design flexibility and simplifying the interface to the analog voltage input.

The AD5641AKSZ-REEL7 also boasts excellent temperature stability and a robust feature set that includes a power-on reset to zero volts and a clear function to a user-defined voltage. This level of integration helps to reduce the need for external components, thereby simplifying design and reducing overall system cost.

As part of the REEL7 packaging, this product is provided in tape and reel form, which facilitates efficient handling and manufacturing, especially suited for high-volume production environments.

Whether you are designing precision control systems or seeking a reliable DAC for your next innovation, the AD5641AKSZ-REEL7 from Analog Devices Inc. offers the performance, reliability, and ease of use that industry professionals rely on.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
Lowest to $7.1344
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0013 $54.0117
21+ $4.9242 $103.4082
32+ $4.7703 $152.6496
44+ $4.6164 $203.1216
57+ $4.4625 $254.3625
75+ $4.0009 $300.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess