EN
  • EN
  • DE

AD5623RBRMZ-3REEL7

Part No AD5623RBRMZ-3REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Resolution 12
Number of D/A Converters 2
Settling Time 4.5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
INL/DNL (LSB) ±0.5, ±0.25 (Maximum)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Mounting Style SMD
Family Part Number AD5623
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136359-AD5623RBRMZ-3REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5623RBRMZ-3REEL7 CAD Model

Description

Product Overview

The AD5623RBRMZ-3REEL7 is a high-performance, low-power digital-to-analog converter (DAC) from Analog Devices Inc., a leader in precision high-performance electronics. This DAC is part of ADI's nanoDAC series and is designed for ease of use and flexibility, making it suitable for a wide range of applications, including process control, data acquisition systems, and digital gain and offset adjustment.

Key Features

  • Resolution: The AD5623RBRMZ-3REEL7 offers a 12-bit resolution, providing fine granularity and precision for analog output.
  • Output Type: It features a rail-to-rail output, which ensures that the output can swing from the lowest ground to the highest supply voltage, maximizing the dynamic range.
  • Power Supply: This DAC operates on a 2.7V to 5.5V supply, offering versatility in different power environments and making it suitable for battery-powered instruments.
  • Package: It comes in a compact, 10-lead MSOP (Mini Small Outline Package) that is ideal for space-constrained applications.
  • Interface: The device includes a 3-wire serial interface that is SPI, QSPI, MICROWIRE, and DSP compatible, allowing for easy integration with most microcontrollers and digital systems.
  • On-Chip Reference: An integrated 2.5V reference offers a convenient setup, reducing the need for external components and simplifying design.
  • Temperature Range: The operational temperature range of -40°C to +105°C ensures reliable performance across various environmental conditions.

Applications

The AD5623RBRMZ-3REEL7 is versatile and can be used in numerous applications, including:

  • Portable battery-powered applications
  • Data acquisition systems
  • Process control systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5623RBRMZ-3REEL7 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. The part is supplied in a reel, making it suitable for high-volume production environments.

For engineers and designers looking for a compact, high-precision DAC solution, the AD5623RBRMZ-3REEL7 offers an excellent blend of performance, power efficiency, and ease of use, backed by Analog Devices' reputation for quality.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2376 $50.6632
17+ $5.9386 $100.9562
27+ $5.7530 $155.3310
36+ $5.5674 $200.4264
47+ $5.3818 $252.9446
63+ $4.8251 $303.9813
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess