EN
  • EN
  • DE

AD5620CRMZ-3

Part No AD5620CRMZ-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 8MSOP / 12 Bit Digital to Analog Converter 1 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series nanoDAC®
Package Tube
Number of Bits 12
Number of D/A Converters 1
Settling Time 10µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1 (Max), ±0.25 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting SMD (SMT)
Base Product Number AD5620
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAAD5620CRMZ-3,AD5620CRMZ3,2156-AD5620CRMZ-3,AD5620CRMZ-3-ND,505-AD5620CRMZ-3,-2735-AD5620CRMZ-3
Standard Package 50
Win Source Part Number 1015336-AD5620CRMZ-3
Ultra Librarian 3D Model Ultra Librarian AD5620CRMZ-3 CAD Model

Description

AD5620CRMZ-3 Digital-to-Analog Converter

The AD5620CRMZ-3, part of the nanoDAC® series, is a single 12-bit digital-to-analog converter (DAC) offering a compact and high-performance solution for a wide range of applications. Manufactured by Analog Devices Inc., a leader in precision high-performance electronics, this DAC is designed to deliver accuracy and stability while maintaining a small footprint.

Encased in an MSOP (Micro Small Outline Package), the AD5620CRMZ-3 is suitable for space-constrained applications while ensuring robust performance. Its 12-bit resolution is capable of producing fine-grain output, making it an excellent choice for precise control tasks in industrial, medical, and communication systems.

Key Features:

  • Resolution: 12 bits, ensuring detailed and accurate analog output.
  • Output Type: Buffered voltage output, providing a stable signal for driving loads.
  • Settling Time: Fast conversion rate with a settling time of just 8 µs, enabling real-time system response.
  • Reference: On-chip, precision 2.5 V reference, reducing the need for external components.
  • Interface: Serial input (SPI), compatible with various microcontrollers and digital systems.
  • Supply Voltage: Operates from a single 2.7 V to 5.5 V supply, providing flexibility in various power environments.
  • Power-Down Function: Includes a power-down feature, allowing for reduced power consumption when the DAC is not in use.

Applications:

  • Process Control
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Medical Instruments
  • Portable Battery-Powered Instruments
  • Waveform Generation

The AD5620CRMZ-3 is a testament to Analog Devices Inc.'s commitment to providing high-quality and reliable components. Its integration of a DAC, reference, and output amplifier into a single device streamlines design and reduces system complexity. Whether used in automated test equipment or sensitive medical devices, the AD5620CRMZ-3 offers the precision and reliability that professionals depend on.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3750 $73.1250
5+ $20.0000 $100.0000
8+ $19.3750 $155.0000
11+ $18.7500 $206.2500
14+ $18.1250 $253.7500
19+ $16.2500 $308.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess