The V29C51002T-90J is a high-speed CMOS static RAM (SRAM) manufactured by Mosel Vitelic, Corp. It is designed for applications requiring fast data access and low power consumption.
Applications
- Cache Memory
- Buffer Memory
- Embedded Systems
- Industrial Control Systems
- Networking Equipment
Features
- Fast Access Time (90ns)
- Low Power Consumption
- CMOS Technology
- Single 5V Supply
- TTL Compatible Inputs/Outputs
Benefits
- Enables high-speed data processing due to its fast access time, improving system performance.
- Reduces power consumption in portable and battery-powered devices due to its low power characteristics.
- Provides reliable data storage and retrieval in a variety of operating conditions.
- Simplifies system design and reduces component count due to its single supply voltage requirement.
Additional Details
The V29C51002T-90J is a 512K x 8 bit SRAM. The operating temperature ranges from -40°C to +85°C. It is typically available in a 32-pin SOJ or DIP package. The standby current is typically in the range of a few microamps.