The AD5620BRJ-1REEL7 is a high-precision digital-to-analog converter (DAC) produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is part of the nanoDAC series, which is known for its compact size and high performance. The AD5620BRJ-1REEL7 is designed to offer a single 12-bit DAC channel, providing a cost-effective solution for a wide range of applications that require accurate data conversion from digital to analog signals.
Key Features
- Resolution: 12-bit DAC, which ensures fine granularity in the analog output.
- Output Type: Voltage output, enabling direct interface with other analog components.
- Reference: On-chip, 2.5 V, 5 ppm/°C reference, providing a stable and precise reference voltage for the DAC.
- Package: The device is available in a compact 8-lead SOT-23 package, ideal for space-constrained applications.
- Interface: It supports a 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, offering flexibility in system design.
- Supply Voltage: Operates from a single 2.7 V to 5.5 V supply, accommodating a variety of power requirements.
- Settling Time: Fast settling time of 6 µs to within ±0.5 LSB, enabling rapid updates to the analog output.
Applications
The AD5620BRJ-1REEL7 is suitable for a broad range of applications, including:
- Process control and industrial automation
- Data acquisition systems
- Portable battery-powered instruments
- Digital gain and offset adjustment
- Programmable voltage and current sources
Quality and Reliability
Analog Devices Inc. is committed to providing high-quality products. The AD5620BRJ-1REEL7 is built to meet stringent industry standards, ensuring reliability and performance in demanding environments. It is also available in a tape and reel package, which is convenient for automated manufacturing processes.
Ordering Information
The AD5620BRJ-1REEL7 is available for order in various quantities tailored to meet production scale needs. For detailed pricing and availability, please contact Analog Devices Inc. or an authorized distributor.