EN
  • EN
  • DE

AD557JN

Part No AD557JN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 8
Number of D/A Converters 1
Settling Time 1.5μs
Output Type Voltage - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±0.5, -
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Mounting Style Through Hole
Family Part Number AD557
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1136320-AD557JN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD557JN CAD Model

Description

The AD557JN from Analog Devices Inc. is a highly integrated digital-to-analog converter (DAC) that offers an exceptional blend of performance and functionality for a wide range of applications. This precision DAC is designed to provide a full-scale output current of 2.0 mA with a corresponding 8-bit parallel data input format, making it ideal for digital control and adjustment systems.

Key Features

  • Resolution: 8-Bit, providing a fine granularity of 256 distinct output levels for precise control.
  • Interface: Easy-to-use parallel interface which allows for quick data transfer and integration with microcontrollers and digital systems.
  • Settling Time: Fast settling time of typically 150 ns, ensuring rapid response to input changes.
  • Output Type: Current Output, providing a direct and linear response for driving resistive loads or for further conversion to a voltage signal.
  • Reference: On-chip precision voltage reference, eliminating the need for external components and simplifying the design process.
  • Supply Voltage: Operates on a single +5 V power supply, compatible with standard digital systems.
  • Package: Housed in a compact DIP (Dual In-line Package), making it suitable for prototyping, educational purposes, and production runs.

Applications

The versatility of the AD557JN lends itself to a variety of applications such as:

  • Digital control loops
  • Process control systems
  • Data acquisition systems
  • Computer peripherals
  • Instrumentation

Performance and Quality

Analog Devices Inc. is renowned for its commitment to high-quality components, and the AD557JN is no exception. It delivers consistent performance and reliability that engineers and designers have come to expect from a leading manufacturer in the field of precision analog technology.

Conclusion

In summary, the AD557JN offers an optimal solution for systems requiring a compact, high-performance, and easy-to-use DAC. With its integrated features and robust design, it stands out as a go-to component for a myriad of digital-to-analog conversion needs.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess