EN
  • EN
  • DE

AD5541JR-REEL7

Part No AD5541JR-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 16 Bit Digital to Analog Converter 1 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AD5541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5541JR-REEL7TR, AD5541JR-REEL7DKR, AD5541JR-REEL7CT, AD5541JR-REEL7-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859505-AD5541JR-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5541JR-REEL7 CAD Model

Description

AD5541JR-REEL7 - Precision DAC from Analog Devices Inc.

The AD5541JR-REEL7 is a high-precision digital-to-analog converter (DAC) offering exceptional accuracy and stability. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, this component is part of their comprehensive range of DACs designed for various applications.

This particular model comes in a compact, surface-mount package and is supplied on a 7-inch reel, making it suitable for automated assembly processes. The AD5541JR-REEL7 features a 16-bit resolution which provides fine-grain control over the analog output, making it an excellent choice for applications that require precise signal conversion.

Key Features:

  • Resolution: 16 bits
  • Interface: Serial (3-wire, SPI compatible)
  • Settling Time: Fast, ensuring quick response to commands
  • Output Type: Voltage - unbuffered
  • Reference Type: External, providing flexibility in choosing reference voltage
  • Supply Voltage: Operates on a single 5V supply
  • Power Consumption: Low, making it ideal for portable and battery-powered applications
  • Package / Case: SOT-23-8
  • Operating Temperature: Specified performance from -40°C to +125°C

Applications:

The AD5541JR-REEL7 is versatile and can be used in a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Digital Gain and Offset Adjustment
  • Data Acquisition Systems
  • Industrial Control Systems
  • Precision Instrumentation

With its high precision and low power consumption, the AD5541JR-REEL7 is particularly suited for critical applications where accuracy and power efficiency are paramount. Whether it's for industrial, medical, or communication systems, this DAC delivers reliable performance that design engineers can count on.

For more information and detailed specifications, please refer to the datasheet provided by Analog Devices Inc. or contact their support for any technical inquiries.

You May Also Be Interested in

Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $55.7143
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess