EN
  • EN
  • DE

AD5541BR

Part No AD5541BR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 16
Number of D/A Converters 1
Settling Time 1μs
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number AD5541
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136287-AD5541BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5541BR CAD Model

Description

The AD5541BR is a high-performance, 16-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability. Manufactured by Analog Devices Inc., a leader in precision analog technology, this DAC is designed for applications that demand the highest level of precision and low noise performance.

Key Features

  • Resolution: 16-bit resolution provides fine granularity, allowing for precise voltage output adjustments.
  • Serial Interface: The SPI-compatible serial interface ensures straightforward integration with microcontrollers and digital systems.
  • Low Power Consumption: With its low power design, the AD5541BR is ideal for battery-powered and portable applications.
  • Settling Time: Fast settling time enables the DAC to respond quickly to changes in input data, making it suitable for high-speed systems.
  • Voltage Output: The device provides a true voltage output, which can directly drive capacitive loads.
  • Reference Input: An external reference input gives users flexibility in setting the full-scale output voltage.

Applications

The AD5541BR is versatile and can be used in a range of applications, including:

  • Automated Test Equipment (ATE)
  • Precision Data Acquisition Systems
  • Industrial Control Systems
  • Medical Instruments
  • High-end Audio Equipment

Performance and Quality

With its robust design, the AD5541BR maintains performance over varying temperatures and power supply conditions. The device is characterized for performance over the industrial temperature range (-40°C to +85°C). Additionally, the AD5541BR comes in a compact, 8-lead SOIC package, making it easy to fit into space-constrained applications.

Conclusion

The AD5541BR from Analog Devices Inc. is a top choice for designers seeking a high-precision, low-power, and easy-to-use 16-bit DAC. Its exceptional performance, combined with the reliability of Analog Devices' products, makes it an essential component for precision analog output applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $123.1344
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Analog Devices Inc.
DAC update rate up to 12 GSPS | IC DAC 16BIT A-OUT 169CSPBGA
Lowest to $148.1850
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess