EN
  • EN
  • DE

AD5532ABCZ-2

Part No AD5532ABCZ-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT V-OUT 74CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Number of D/A Converters 32
Settling Time 30μs
Output Type Voltage - Unbuffered
Differential Output No
Data Interface Parallel, SPI
Reference Type External
Supply Voltage , Analog 5V, 8V ~ 16.5V, -4.75V ~ 16.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.39 (Maximum), ±1 (Maximum)
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 74-LBGA, CSPBGA
Supplier Device Package 74-CSPBGA (12x12)
Mounting Style SMD
Family Part Number AD5532
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 717436-AD5532ABCZ-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5532ABCZ-2 CAD Model

Description

Manufacturer: Analog Devices Inc.

The AD5532ABCZ-2 is a high-performance, 32-channel, 14-bit, serial input, voltage-output digital-to-analog converter (DAC) designed by Analog Devices Inc. This versatile component is ideal for applications requiring multiple DAC channels with high accuracy and low crosstalk, such as automated test equipment, data acquisition systems, and industrial control solutions.

Key Features

  • Channel Count: 32 independent DAC channels
  • Resolution: 14-bit resolution for precise voltage output
  • Output Range: Selectable output ranges for flexible signal generation
  • Interface: Serial interface for simplified connection to microcontrollers or DSPs
  • Package: Compact 64-lead LFCSP (Lead Frame Chip Scale Package) for space-saving design
  • Supply Voltage: Operates from a 5V supply voltage

Performance Attributes

The AD5532ABCZ-2 boasts exceptional performance with its low glitch energy and on-chip output buffers, which minimize the need for external components. The device's integral nonlinearity (INL) and differential nonlinearity (DNL) are tightly controlled, ensuring accurate and stable outputs for precision applications.

Applications

With its multiple DAC channels and high level of integration, the AD5532ABCZ-2 is well-suited for a wide array of applications:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Industrial Control Systems
  • Process Control
  • Programmable Logic Controllers (PLCs)

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The AD5532ABCZ-2 is built to meet high industry standards, ensuring dependable performance in critical systems. Additionally, Analog Devices provides comprehensive technical support and resources to assist with design-in processes, including datasheets, reference designs, and application notes.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
Lowest to $7.1344
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.6944 $96.6944
2+ $93.6727 $187.3454
3+ $90.6510 $271.9530
4+ $87.6294 $350.5176
5+ $78.5643 $392.8215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess