EN
  • EN
  • DE

AD549SH/883B

Part No AD549SH/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultralow Input Bias Current Operational Amplifier | IC OPAMP GP 1 CIRCUIT TO99
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Bulk
Amplifier Type General Purpose
Slew Rate 3V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 0.075pA
Voltage - Input Offset 300μV
Supply Current 600μA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) ±5V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-99-8 Metal Can
Supplier Device Package TO-99
Family Part Number AD549
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136268-AD549SH/883B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD549SH/883B CAD Model

Description

The AD549SH/883B is a high-performance, ultralow input bias current operational amplifier from Analog Devices Inc., designed to meet the stringent requirements of precision analog applications. With its unique combination of low noise and high input impedance, this op-amp is ideal for use in sensitive instrumentation, sensor signal conditioning, and low-level signal amplification.

Key Features

  • Ultralow Input Bias Current: The AD549SH/883B boasts an input bias current typically less than 60 femtoamperes, making it one of the best choices for applications where input bias and offset currents are critical.
  • High Input Impedance: The device offers an exceptionally high input impedance due to its FET input stage, ensuring minimal loading on high-impedance sources.
  • Low Offset Voltage: The operational amplifier has a low offset voltage, which enhances the accuracy of the signal processing.
  • Low Noise: With a low noise level, the AD549SH/883B is perfect for applications requiring a high signal-to-noise ratio.
  • Wide Operating Range: This op-amp can operate over a wide supply voltage range, accommodating various application requirements.

Applications

The AD549SH/883B is versatile and can be used in a wide array of applications, including:

  • Electrochemical Detection
  • Photodiode Amplifiers
  • Medical Instrumentation
  • Temperature Measurement Systems
  • Precision Current-to-Voltage Converters

Quality and Reliability

Analog Devices Inc. ensures that the AD549SH/883B meets the highest standards for quality and reliability. The device is available in a hermetically sealed package, providing robust protection against harsh environmental conditions. It is also part of the military-grade product line, adhering to the 883B standard for high-reliability electronic components.

With its exceptional performance and versatility, the AD549SH/883B operational amplifier is an excellent choice for engineers and designers looking for a reliable solution for their high-precision analog circuits.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.4180 $76.4180
2+ $74.0299 $148.0598
3+ $71.6418 $214.9254
4+ $69.2538 $277.0152
5+ $62.0896 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess